Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 20V 2A SOD323
DIODE SCHOTTKY 20V 2A SOD323
DIODE SCHOTTKY 20V 2A SOD323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG2020AEA-QX | 1727-PMEG2020AEA-QXDKR-ND |
| Product Name | 20 V, 2 A very low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-323; SOD323 SOD323 | |
| RoHS Compliant | RoHS | |
| IFSM | 9 amps |