650 V, 1 A ultrafast recovery rectifier in a SOD123FL surface-mounted package measuring 3 mm x 1.9 mm x 1 mm, with a typical reverse recovery time of 35 ns, forward voltage of up to 1.2 V at 1 A and 25 °C, and reverse current of up to 1 µA at 650 V and 25 °C. It operates with a maximum junction temperature of 175 °C and is designed for AC/DC converters, SMPS, UPS, battery chargers, inverters, and freewheeling applications.
High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP3 (SOD123FL) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | ES1JFLX |
| Product Name | 650 V, 1 A ultrafast recovery rectifier |
| Package | SOD-123; SOD123FL SOD123FL |
| RoHS Compliant | RoHS |
| VRRM | 650 volts |
| IFSM | 33 amps |
| IR | 1.00E-6 mA |