PMEG2010EPA is a 20 V, 1 A low forward voltage Schottky barrier rectifier in a DFN2020-3 (SOT1061) leadless SMD package measuring 2 mm × 2 mm × 0.65 mm, featuring an exposed cathode pad for enhanced thermal and electrical performance. It supports an average forward current of 1 A and a reverse voltage of 20 V, with a typical forward voltage of 320 mV at 1 A and 25 °C. Operating junction temperature ranges from -55 °C to 150 °C, and it meets IEC 60134 absolute maximum rating standards.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability.
Features and benefits
Applications
Diode Schottky 20V 1A Surface Mount 3-HUSON (2x2)
Diode Schottky 20V 1A Surface Mount 3-HUSON (2x2)
Diode Schottky 20V 1A Surface Mount 3-HUSON (2x2)
Rectifier Diode Schottky 20V 1A 50ns Automotive 3-Pin HUSON T/R Product overview: PMEG2010EPA,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010EPA,115 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 1A 3HUSON
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | PMEG2010EPA,115 | 1727-5825-2-ND | 280-PMEG2010EPA,115 | PMEG2010EPA,115 |
| Product Name | 20 V, 1 A low VF Schottky barrier rectifier | Single Diodes | Automotive Schottky 20V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | |||
| Package | SOT1061 SOT1061 | HUSON | ||
| RoHS Compliant | RoHS | RoHS | ||
| IFSM | 17 amps |