Nexperia B.V. 1 A low VF MEGA Schottky barrier rectifier PMEG2010ER-QX

Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 20 V Low forward voltage High power capability due to clip-bond technology Qualified according to AEC-Q101 and recommended for use in automotive applications Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 20 V Low forward voltage High power capability due to clip-bond technology Qualified according to AEC-Q101 and recommended for use in automotive applications Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 A low VF MEGA Schottky barrier rectifier - PMEG2010ER-QX - Nexperia B.V.
Nijmegen, Netherlands
1 A low VF MEGA Schottky barrier rectifier
PMEG2010ER-QX
1 A low VF MEGA Schottky barrier rectifier PMEG2010ER-QX
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 20 V Low forward voltage High power capability due to clip-bond technology Qualified according to AEC-Q101 and recommended for use in automotive applications Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 1 A
  • Reverse voltage: VR ≤ 20 V
  • Low forward voltage
  • High power capability due to clip-bond technology
  • Qualified according to AEC-Q101 and recommended for use in automotive applications
  • Small and flat lead SMD plastic package
  • Suitable for both reflow and wave soldering

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
 - PMEG2010ER-QX - Rochester Electronics
Newburyport, MA, United States
PMEG2010ER - 1 A low VF MEGA Schottky barrier rectifier

PMEG2010ER - 1 A low VF MEGA Schottky barrier rectifier

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category Rectifiers Rectifiers
Product Number PMEG2010ER-QX PMEG2010ER-QX
Product Name 1 A low VF MEGA Schottky barrier rectifier
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W SOD123W
RoHS Compliant RoHS RoHS
IFSM 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - BAS21J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
High-speed switching diode - BAS516,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Schottky Diodes & Rectifiers - 7920780 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
60 V, 2 x 3 A dual common cathode low leakage current Trench Schottky barrier rectifier - PMEG060T060CLPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
4 suppliers