Nexperia B.V. Schottky Rectifier, 500Ma, 20V, Sod323; Repetitive Peak Reverse Voltage Nexperia PMEG2005AEA

Description
SCHOTTKY RECTIFIER, 500mA, 20V, SOD323; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:390V; Forward Surge Current:10A RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 500mA, 20V, SOD323; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:390V; Forward Surge Current:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 500Ma, 20V, Sod323; Repetitive Peak Reverse Voltage Nexperia - 38K6867 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 500Ma, 20V, Sod323; Repetitive Peak Reverse Voltage Nexperia
38K6867
Schottky Rectifier, 500Ma, 20V, Sod323; Repetitive Peak Reverse Voltage Nexperia 38K6867
SCHOTTKY RECTIFIER, 500mA, 20V, SOD323; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:390V; Forward Surge Current:10A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 500mA, 20V, SOD323; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:390V; Forward Surge Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 38K6867
Product Name Schottky Rectifier, 500Ma, 20V, Sod323; Repetitive Peak Reverse Voltage Nexperia
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD-323
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
General-purpose dual Schottky diode - BAS70-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 200 volts
View Details
Schottky Diodes & Rectifiers - 2467599P - RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details