Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 100V 2A SOD123W Product overview: PMEG10020ELR-QX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG10020ELR-QX can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 2A SOD123W
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | PMEG10020ELR-QX | 280-PMEG10020ELR-QX | PMEG10020ELR-QX |
| Product Name | 100 V, 2 A low leakage current Schottky barrier rectifier | Schottky 100V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||
| Package | SOD-123; SOD123W SOD123W | Tape & Reel (TR) | SOD-123 |
| RoHS Compliant | RoHS | RoHS | |
| IFSM | 50 amps |