Nexperia B.V. 600 V, 2 A fast recovery rectifier in SMB FR2JJ

Description
Fast recovery rectifier, encapsulated in an SMB package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 2 A Fast recovery time: trr ≤ 250 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Freewheeling applications
Request a Quote Datasheet
Description
Fast recovery rectifier, encapsulated in an SMB package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 2 A Fast recovery time: trr ≤ 250 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Freewheeling applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 V, 2 A fast recovery rectifier in SMB - FR2JJ - Nexperia B.V.
Nijmegen, Netherlands
600 V, 2 A fast recovery rectifier in SMB
FR2JJ
600 V, 2 A fast recovery rectifier in SMB FR2JJ
Fast recovery rectifier, encapsulated in an SMB package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 2 A Fast recovery time: trr ≤ 250 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Freewheeling applications

Fast recovery rectifier, encapsulated in an SMB package.

Features and benefits

  • Reverse voltage: VR ≤ 600 V
  • Forward current: IF ≤ 2 A
  • Fast recovery time: trr ≤ 250 ns
  • Pt doped life time control
  • Ideal for automated placement
  • Glass passivated chip junction
  • High forward surge capability

Applications

  • Rectification
  • Reverse polarity protection
  • Freewheeling applications
Supplier's Site Datasheet
Single Diodes - 1727-FR2JJTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-FR2JJTR-ND
Single Diodes 1727-FR2JJTR-ND
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet
Single Diodes - 1727-FR2JJCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-FR2JJCT-ND
Single Diodes 1727-FR2JJCT-ND
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet
Single Diodes - 1727-FR2JJDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-FR2JJDKR-ND
Single Diodes 1727-FR2JJDKR-ND
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number FR2JJ 1727-FR2JJTR-ND
Product Name 600 V, 2 A fast recovery rectifier in SMB Single Diodes
Package SOD1002-1 SOD1002-1
RoHS Compliant RoHS
VRRM 600 volts
IFSM 50 amps
IR 5.00E-6 mA
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21GWJ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia - 98K5018 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 30 volts
VF 0.3200 volts
View Details
Schottky Diodes & Rectifiers - 3972914 - RS Components, Ltd.
Specs
Package SOD-323; Sod-323
RoHS Compliant RoHS
trr 4 ns
View Details
Schottky barrier diode - BAT54QC-QZ - Nexperia B.V.
Specs
Applications Switching
Package SOT8009 SOT8009
RoHS Compliant RoHS
View Details
4 suppliers