Nexperia B.V. 200 V, 2 A hyperfast recovery rectifier NHP220SFX

Description
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123FL Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 200 V Forward current IF ≤ 2 A Switching time trr ≤ 25 ns Pt doped lifetime control Low inductance Small and flat lead SMD plastic package Package height typ. 1 mm High power capability due to clip-bond technology Planar die design Capable for reflow and wave soldering Applications General-purpose rectification Reverse polarity protection Hyperfast switching Freewheeling applications
Request a Quote Datasheet
Description
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123FL Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 200 V Forward current IF ≤ 2 A Switching time trr ≤ 25 ns Pt doped lifetime control Low inductance Small and flat lead SMD plastic package Package height typ. 1 mm High power capability due to clip-bond technology Planar die design Capable for reflow and wave soldering Applications General-purpose rectification Reverse polarity protection Hyperfast switching Freewheeling applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 V, 2 A hyperfast recovery rectifier - NHP220SFX - Nexperia B.V.
Nijmegen, Netherlands
200 V, 2 A hyperfast recovery rectifier
NHP220SFX
200 V, 2 A hyperfast recovery rectifier NHP220SFX
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123FL Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 200 V Forward current IF ≤ 2 A Switching time trr ≤ 25 ns Pt doped lifetime control Low inductance Small and flat lead SMD plastic package Package height typ. 1 mm High power capability due to clip-bond technology Planar die design Capable for reflow and wave soldering Applications General-purpose rectification Reverse polarity protection Hyperfast switching Freewheeling applications

High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123FL Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Reverse voltage VR ≤ 200 V
  • Forward current IF ≤ 2 A
  • Switching time trr ≤ 25 ns
  • Pt doped lifetime control
  • Low inductance
  • Small and flat lead SMD plastic package
  • Package height typ. 1 mm
  • High power capability due to clip-bond technology
  • Planar die design
  • Capable for reflow and wave soldering

Applications

  • General-purpose rectification
  • Reverse polarity protection
  • Hyperfast switching
  • Freewheeling applications
Supplier's Site Datasheet
Single Diodes - 1727-NHP220SFXDKR-ND - DigiKey
Thief River Falls, MN, United States
NHP220SF/SOD123FL/SO D2

NHP220SF/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-NHP220SFXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-NHP220SFXTR-ND
Single Diodes 1727-NHP220SFXTR-ND
NHP220SF/SOD123FL/SO D2

NHP220SF/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-NHP220SFXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-NHP220SFXCT-ND
Single Diodes 1727-NHP220SFXCT-ND
NHP220SF/SOD123FL/SO D2

NHP220SF/SOD123FL/SOD2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number NHP220SFX 1727-NHP220SFXDKR-ND
Product Name 200 V, 2 A hyperfast recovery rectifier Single Diodes
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
VRRM 200 volts
IFSM 50 amps
IR 2.00E-4 mA
Unlock Full Specs
to access all available technical data