30 V, 0.5 A low VF Schottky barrier rectifier in a small SOD123 surface-mounted plastic package measuring 2.675 mm x 1.6 mm x 1.15 mm, with a typical forward voltage of 380 mV at 500 mA and a typical reverse current of 40 µA at 30 V and 25 °C, qualified to AEC-Q101 for automotive applications.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 30V 500MA SOD123 Product overview: PMEG3005EGW-QX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3005EGW-QX can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 500MA SOD123
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | PMEG3005EGW-QX | 280-PMEG3005EGW-QX | 1727-PMEG3005EGW-QXTR-ND |
| Product Name | 30 V, 0.5 A low VF Schottky barrier rectifier | Schottky 30V 500MA Diode and Rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | ||
| Package | SOD-123; SOD123 SOD123 | Tape & Reel (TR) | |
| RoHS Compliant | RoHS | RoHS | |
| IFSM | 10 amps |