Nexperia B.V. Diodes, Rectifiers - Single - PMEG3005AEV,115 PMEG3005AEV,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089574-PMEG3005AEV, 115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA Current - Reverse Leakage @ Vr: 150μA @ 30V Capacitance @ Vr, F: 70pF @ 1V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089574-PMEG3005AEV, 115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA Current - Reverse Leakage @ Vr: 150μA @ 30V Capacitance @ Vr, F: 70pF @ 1V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PMEG3005AEV,115 - 1089574-PMEG3005AEV,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG3005AEV,115
1089574-PMEG3005AEV,115
Diodes, Rectifiers - Single - PMEG3005AEV,115 1089574-PMEG3005AEV,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089574-PMEG3005AEV, 115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA Current - Reverse Leakage @ Vr: 150μA @ 30V Capacitance @ Vr, F: 70pF @ 1V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089574-PMEG3005AEV,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA
Current - Reverse Leakage @ Vr: 150μA @ 30V
Capacitance @ Vr, F: 70pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 1727-5830-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5830-2-ND
Single Diodes 1727-5830-2-ND
Diode Schottky 30V 500mA (DC) Surface Mount SOT-666

Diode Schottky 30V 500mA (DC) Surface Mount SOT-666

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 500MA Diode and Rectifier
280-PMEG3005AEV,115
Schottky 30V 500MA Diode and Rectifier 280-PMEG3005AEV,115
DIODE SCHOTTKY 30V 500MA SOT666 Product overview: PMEG3005AEV,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3005AEV,115 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 500MA SOT666 Product overview: PMEG3005AEV,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3005AEV,115 can be used for catalog matching and distributor lookup.

Supplier's Site
 - PMEG3005AEV,115 - Rochester Electronics
Newburyport, MA, United States
PMEG3005AEV - Rectifier Diode, Schottky, 0.5A, SOT6

PMEG3005AEV - Rectifier Diode, Schottky, 0.5A, SOT6

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG3005AEV,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG3005AEV,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG3005AEV,115
DIODE SCHOTTKY 30V 500MA SOT666

DIODE SCHOTTKY 30V 500MA SOT666

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1089574-PMEG3005AEV,115 1727-5830-2-ND 280-PMEG3005AEV,115 PMEG3005AEV,115 PMEG3005AEV,115
Product Name Diodes, Rectifiers - Single - PMEG3005AEV,115 Single Diodes Schottky 30V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active Removed
Unlock Full Specs
to access all available technical data