Nexperia B.V. 100 V, 8 A low leakage current Schottky barrier rectifier PMEG100V080ELPDZ

Description
Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 8 A Reverse voltage: VR ≤ 100 V Low leakage current due to high Schottky barrier technology Low forward voltage High power capability due to clip-bonding technology and heat sink High temperature Tj ≤ 175 °C Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification Automotive LED lighting High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption application
Request a Quote
Description
Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 8 A Reverse voltage: VR ≤ 100 V Low leakage current due to high Schottky barrier technology Low forward voltage High power capability due to clip-bonding technology and heat sink High temperature Tj ≤ 175 °C Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification Automotive LED lighting High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100 V, 8 A low leakage current Schottky barrier rectifier in a CFP15 (SOT1289) SMD plastic package with a typical height of 0.78 mm, AEC-Q101 qualified, capable of a maximum junction temperature of 175 °C and an average forward current of 8 A at δ = 0.5 and f = 20 kHz.

Datasheet Summary
Powered by GS/AI

100 V, 8 A low leakage current Schottky barrier rectifier in a CFP15 (SOT1289) SMD plastic package with a typical height of 0.78 mm, AEC-Q101 qualified, capable of a maximum junction temperature of 175 °C and an average forward current of 8 A at δ = 0.5 and f = 20 kHz.

Suppliers

Company
Product
Description
Supplier Links
100 V, 8 A low leakage current Schottky barrier rectifier - PMEG100V080ELPDZ - Nexperia B.V.
Nijmegen, Netherlands
100 V, 8 A low leakage current Schottky barrier rectifier
PMEG100V080ELPDZ
100 V, 8 A low leakage current Schottky barrier rectifier PMEG100V080ELPDZ
Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 8 A Reverse voltage: VR ≤ 100 V Low leakage current due to high Schottky barrier technology Low forward voltage High power capability due to clip-bonding technology and heat sink High temperature Tj ≤ 175 °C Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification Automotive LED lighting High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption application

Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 8 A
  • Reverse voltage: VR ≤ 100 V
  • Low leakage current due to high Schottky barrier technology
  • Low forward voltage
  • High power capability due to clip-bonding technology and heat sink
  • High temperature Tj ≤ 175 °C
  • Small and thin SMD power plastic package, typical height 0.78 mm
  • AEC-Q101 qualified

Applications

  • Low voltage rectification
  • Automotive LED lighting
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
 - PMEG100V080ELPDZ - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 100V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 100V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - 1727-2692-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2692-1-ND
Single Diodes 1727-2692-1-ND
Diode Schottky 100V 8A Surface Mount CFP15

Diode Schottky 100V 8A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-2692-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2692-6-ND
Single Diodes 1727-2692-6-ND
Diode Schottky 100V 8A Surface Mount CFP15

Diode Schottky 100V 8A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-2692-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2692-2-ND
Single Diodes 1727-2692-2-ND
Diode Schottky 100V 8A Surface Mount CFP15

Diode Schottky 100V 8A Surface Mount CFP15

Buy Now Datasheet
Schottky 100V 8A Diode and Rectifier - 280-PMEG100V080ELPDZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 8A Diode and Rectifier
280-PMEG100V080ELPDZ
Schottky 100V 8A Diode and Rectifier 280-PMEG100V080ELPDZ
100V 8A Schottky Rectifier Diodes, 3-Pin DFP Product overview: PMEG100V080ELPDZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG100V080ELPDZ can be used for catalog matching and distributor lookup.

100V 8A Schottky Rectifier Diodes, 3-Pin DFP Product overview: PMEG100V080ELPDZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG100V080ELPDZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1085660-PMEG100V080ELPDZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1085660-PMEG100V080ELPDZ
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1085660-PMEG100V080ELPDZ
Win Source Part Number: 1085660-PMEG100V080E LPDZ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 8 A Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 500 nA @ 100 V Capacitance @ Vr, F: 110pF @ 10V, 1MHz Operating Temperature - Junction: 175°C (Max) Package / Case: TO-277, 3-PowerDFN Supplier Device Package: CFP15 Alternative Parts (Cross-Reference): SBE808-TL-W; SBS818-TL-E; SS16HE; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 934069521146,1727-26 92-6,PMEG100V080ELPD Z-ND,568-13211-6,172 7-2692-1,568-13211-1 ,568-13211-2,568-132 11-6-ND,568-13211-1- ND,568-13211-2-ND,17 27-2692-2 Base Product Number: PMEG100

Win Source Part Number: 1085660-PMEG100V080ELPDZ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 8 A
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 500 nA @ 100 V
Capacitance @ Vr, F: 110pF @ 10V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: CFP15
Alternative Parts (Cross-Reference): SBE808-TL-W; SBS818-TL-E; SS16HE;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 934069521146,1727-2692-6,PMEG100V080ELPDZ-ND,568-13211-6,1727-2692-1,568-13211-1,568-13211-2,568-13211-6-ND,568-13211-1-ND,568-13211-2-ND,1727-2692-2
Base Product Number: PMEG100

Buy Now Datasheet
Single Diodes PMEG100V080ELPDZ
DIODE SCHOTTKY 100V 8A CFP15

DIODE SCHOTTKY 100V 8A CFP15

Supplier's Site Datasheet
Schottky Rectifier, Aec-Q101, 8A, 100V; Repetitive Reverse Voltage Vrrm Max Nexperia - 82Y7169 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Aec-Q101, 8A, 100V; Repetitive Reverse Voltage Vrrm Max Nexperia
82Y7169
Schottky Rectifier, Aec-Q101, 8A, 100V; Repetitive Reverse Voltage Vrrm Max Nexperia 82Y7169
SCHOTTKY RECTIFIER, AEC-Q101, 8A, 100V; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):8A; Diode Configuration:Single ; Diode Case Style:SOT-1289; No. of Pins:3Pins; Forward Voltage VF Max:850mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, AEC-Q101, 8A, 100V; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):8A; Diode Configuration:Single; Diode Case Style:SOT-1289; No. of Pins:3Pins; Forward Voltage VF Max:850mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG100V080ELPDZ
Schottky Diodes & Rectifiers PMEG100V080ELPDZ
Schottky Diodes & Rectifiers PMEG100V080ELPD/CFP1 5/REEL 7

Schottky Diodes & Rectifiers PMEG100V080ELPD/CFP15/REEL 7

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG100V080ELPDZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG100V080ELPDZ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG100V080ELPDZ
DIODE SCHOTTKY 100V 8A CFP15

DIODE SCHOTTKY 100V 8A CFP15

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number PMEG100V080ELPDZ PMEG100V080ELPDZ 1727-2692-1-ND 280-PMEG100V080ELPDZ 1085660-PMEG100V080ELPDZ PMEG100V080ELPDZ 82Y7169 PMEG100V080ELPDZ PMEG100V080ELPDZ
Product Name 100 V, 8 A low leakage current Schottky barrier rectifier Single Diodes Schottky 100V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Rectifier, Aec-Q101, 8A, 100V; Repetitive Reverse Voltage Vrrm Max Nexperia Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package SOT1289 SOT1289 SOT1289 TO-277, 3-PowerDFN TO-277, 3-PowerDFN SOT-1289 CFP-15-3
RoHS Compliant RoHS RoHS RoHS
IFSM 160 amps
IF 11.2 mA 8000 mA
Unlock Full Specs
to access all available technical data