Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F Surface Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 20V 2A SOD323F
DIODE SCHOTTKY 20V 2A SOD323F
DIODE SCHOTTKY 20V 2A SOD323F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG2020EJ-QF | 1727-PMEG2020EJ-QFCT-ND |
| Product Name | 20 V, 2 A very low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-323; SOD323F SOD323F | |
| RoHS Compliant | RoHS | |
| IFSM | 9 amps |