Nexperia B.V. 60 V, 3 A low leakage current Trench Schottky barrier rectifier PMEG060T030ELPEZ

Description
Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application Low voltage, high frequency inverters
Request a Quote Datasheet
Description
Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application Low voltage, high frequency inverters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 3 A low leakage current Trench Schottky barrier rectifier - PMEG060T030ELPEZ - Nexperia B.V.
Nijmegen, Netherlands
60 V, 3 A low leakage current Trench Schottky barrier rectifier
PMEG060T030ELPEZ
60 V, 3 A low leakage current Trench Schottky barrier rectifier PMEG060T030ELPEZ
Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application Low voltage, high frequency inverters

Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 3 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage
  • Low leakage current due to Trench Schottky technology
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD power plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
  • Low voltage, high frequency inverters
Supplier's Site Datasheet
Single Diodes - 1727-PMEG060T030ELPEZTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount CFP15B

Diode Schottky 60V 3A Surface Mount CFP15B

Buy Now Datasheet
Single Diodes - 1727-PMEG060T030ELPEZCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount CFP15B

Diode Schottky 60V 3A Surface Mount CFP15B

Buy Now Datasheet
Single Diodes - 1727-PMEG060T030ELPEZDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount CFP15B

Diode Schottky 60V 3A Surface Mount CFP15B

Buy Now Datasheet
 - PMEG060T030ELPEZ - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode

Rectifier Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG060T030ELPEZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG060T030ELPEZ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG060T030ELPEZ
DIODE SCHOTTKY 60V 3A CFP15B

DIODE SCHOTTKY 60V 3A CFP15B

Supplier's Site
Single Diodes PMEG060T030ELPEZ
DIODE SCHOTTKY 60V 3A CFP15B

DIODE SCHOTTKY 60V 3A CFP15B

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes
Product Number PMEG060T030ELPEZ 1727-PMEG060T030ELPEZTR-ND PMEG060T030ELPEZ PMEG060T030ELPEZ PMEG060T030ELPEZ
Product Name 60 V, 3 A low leakage current Trench Schottky barrier rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B SOT1289B TO-277, 3-PowerDFN
RoHS Compliant RoHS RoHS
IFSM 60 amps
IR 9.00E-7 mA
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS32L,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers
Schottky Diodes & Rectifiers - 1038174 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-34
RoHS Compliant RoHS
View Details
45 V, 10 A low VF Schottky barrier rectifier - PMEG045V100EIPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
General-purpose dual Schottky diode - BAS70-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers