PMEG2015EPK-QYL is a 20 V, 1.5 A low forward voltage Schottky barrier rectifier in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads, measuring 1.6 mm × 0.8 mm × 0.37 mm. It has a maximum forward voltage of 420 mV at 1.5 A and a reverse voltage rating of 20 V, with an average forward current of 1.5 A under specified thermal conditions. The device is qualified to AEC-Q101 and suitable for automotive applications.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
DIODE SCHOTTK 20V 1.5A DFN1608D2
DIODE SCHOTTK 20V 1.5A DFN1608D2
DIODE SCHOTTK 20V 1.5A DFN1608D2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG2015EPK-QYL | 1727-PMEG2015EPK-QYLDKR-ND |
| Product Name | 20 V, 1.5 A low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD1608 SOD1608 | |
| RoHS Compliant | RoHS | |
| IFSM | 5 amps |