Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in a small SOD323F (SC-90) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 30V 500MA SOD323F
Diode Schottky 30V 500mA (DC) Surface Mount SOD-323F
DIODE SCHOTTKY 30V 500MA SOD323F
PMEGxx05EH/EJ series - 0.5 A very low VF MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG3005EJF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3005EJF can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 30V V(RRM), Silicon
DIODE SCHOTTKY 30V 500MA SOD323F
Schottky Diodes & Rectifiers PMEG3005EJ/SOD2/REEL
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | PMEG3005EJF | 1727-PMEG3005EJFCT-ND | 280-PMEG3005EJF | PMEG3005EJF | PMEG3005EJF | PMEG3005EJF |
| Product Name | 30 V, 0.5 A very low VF MEGA Schottky barrier rectifier | Single Diodes | Schottky 0.5 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Rectifier Configuration / Technology | Schottky | |||||
| Package | SOD-323; SOD323F SOD323F | SOD323F | SOD-323 | SOD-323; SOD-323-2 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IFSM | 10 amps | |||||
| IR | 3.00E-5 mA |