Nexperia B.V. Single Diodes PMEG2015EV,115

Description
Diode Schottky 20V 1.5A (DC) Surface Mount SOT-666
Request a Quote Datasheet
Description
Diode Schottky 20V 1.5A (DC) Surface Mount SOT-666
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1727-5827-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5827-2-ND
Single Diodes 1727-5827-2-ND
Diode Schottky 20V 1.5A (DC) Surface Mount SOT-666

Diode Schottky 20V 1.5A (DC) Surface Mount SOT-666

Buy Now Datasheet
Singapore, Singapore
Schottky 20V 1.5A Diode and Rectifier
280-PMEG2015EV,115
Schottky 20V 1.5A Diode and Rectifier 280-PMEG2015EV,115
DIODE SCHOTTKY 20V 1.5A SOT666 Product overview: PMEG2015EV,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2015EV,115 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1.5A SOT666 Product overview: PMEG2015EV,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2015EV,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG2015EV,115 - 1089563-PMEG2015EV,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2015EV,115
1089563-PMEG2015EV,115
Diodes, Rectifiers - Single - PMEG2015EV,115 1089563-PMEG2015EV,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089563-PMEG2015EV,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1.5A (DC) Voltage - Forward (Vf) (Max) @ If: 660mV @ 1.5A Current - Reverse Leakage @ Vr: 50μA @ 15V Capacitance @ Vr, F: 25pF @ 5V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089563-PMEG2015EV,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1.5A (DC)
Voltage - Forward (Vf) (Max) @ If: 660mV @ 1.5A
Current - Reverse Leakage @ Vr: 50μA @ 15V
Capacitance @ Vr, F: 25pF @ 5V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Rectifiers Schottky Diodes
Product Number 1727-5827-2-ND 280-PMEG2015EV,115 1089563-PMEG2015EV,115
Product Name Single Diodes Schottky 20V 1.5A Diode and Rectifier Diodes, Rectifiers - Single - PMEG2015EV,115
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 70V Diode and Rectifier - 286-BAS16W E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
General-purpose Schottky diode - BAS70,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA975C6R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 600 volts
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details