Nexperia B.V. 30 V, 1 A low VF Schottky barrier rectifier PMEG3010BER-QX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, 1 A low VF Schottky barrier rectifier - PMEG3010BER-QX - Nexperia B.V.
Nijmegen, Netherlands
30 V, 1 A low VF Schottky barrier rectifier
PMEG3010BER-QX
30 V, 1 A low VF Schottky barrier rectifier PMEG3010BER-QX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 1 A
  • Reverse voltage: VR ≤ 30 V
  • Low forward voltage
  • High power capability due to clip-bond technology
  • Small and flat lead SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
 - PMEG3010BER-QX - Rochester Electronics
Newburyport, MA, United States
PMEG3010BER - 1 A low Vf MEGA Schottky barrier rectifier

PMEG3010BER - 1 A low Vf MEGA Schottky barrier rectifier

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category Rectifiers Rectifiers
Product Number PMEG3010BER-QX PMEG3010BER-QX
Product Name 30 V, 1 A low VF Schottky barrier rectifier
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W SOD123W
RoHS Compliant RoHS RoHS
IFSM 50 amps
Unlock Full Specs
to access all available technical data