Nexperia B.V. 20 V, 2 A low VF Schottky barrier rectifier PMEG2020EPA,115

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 20 V Low forward voltage Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with medium power capability AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Battery chargers for mobile equipment
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 20 V Low forward voltage Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with medium power capability AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Battery chargers for mobile equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A low VF Schottky barrier rectifier - PMEG2020EPA,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A low VF Schottky barrier rectifier
PMEG2020EPA,115
20 V, 2 A low VF Schottky barrier rectifier PMEG2020EPA,115
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 20 V Low forward voltage Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with medium power capability AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Battery chargers for mobile equipment

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT1061 leadless small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 2 A
  • Reverse voltage: VR ≤ 20 V
  • Low forward voltage
  • Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity
  • Leadless small SMD plastic package with medium power capability
  • AEC-Q101 qualified

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
  • Battery chargers for mobile equipment
Supplier's Site Datasheet
Singapore, Singapore
Automotive Schottky 20V 2A Diode and Rectifier
280-PMEG2020EPA,115
Automotive Schottky 20V 2A Diode and Rectifier 280-PMEG2020EPA,115
Rectifier Diode Schottky 20V 2A 50ns Automotive 3-Pin HUSON T/R Product overview: PMEG2020EPA,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2020EPA,115 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 20V 2A 50ns Automotive 3-Pin HUSON T/R Product overview: PMEG2020EPA,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2020EPA,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-PMEG2020EPA,115CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount 3-HUSON (2x2)

Diode Schottky 20V 2A Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Single Diodes - 1727-PMEG2020EPA,115TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount 3-HUSON (2x2)

Diode Schottky 20V 2A Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Single Diodes - 1727-PMEG2020EPA,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount 3-HUSON (2x2)

Diode Schottky 20V 2A Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1085664-PMEG2020EPA,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1085664-PMEG2020EPA,115
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1085664-PMEG2020EPA,115
Win Source Part Number: 1085664-PMEG2020EPA, 115 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 420 mV @ 2 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 1.9 mA @ 20 V Capacitance @ Vr, F: 175pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: 3-PowerUDFN Supplier Device Package: 3-HUSON (2x2) Alternative Parts (Cross-Reference): PMEG2020EPA,115PMEG2 020EPA 115; PMEG2020EPA115; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 568-6507-6,1727-5195 -6,568-6507-6-ND,568 -6507-2,934064295115 ,568-6507-1,PMEG2020 EPA,115-ND,568-6507- 2-ND,1727-5195-1,172 7-5195-2,568-6507-1- ND Base Product Number: PMEG2020

Win Source Part Number: 1085664-PMEG2020EPA,115
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 420 mV @ 2 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 1.9 mA @ 20 V
Capacitance @ Vr, F: 175pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: 3-PowerUDFN
Supplier Device Package: 3-HUSON (2x2)
Alternative Parts (Cross-Reference): PMEG2020EPA,115PMEG2020EPA 115; PMEG2020EPA115;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 568-6507-6,1727-5195-6,568-6507-6-ND,568-6507-2,934064295115,568-6507-1,PMEG2020EPA,115-ND,568-6507-2-ND,1727-5195-1,1727-5195-2,568-6507-1-ND
Base Product Number: PMEG2020

Buy Now Datasheet
Single Diodes - PMEG2020EPA,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG2020EPA,115
Single Diodes PMEG2020EPA,115
DIODE SCHOTTKY 20V 2A 3HUSON

DIODE SCHOTTKY 20V 2A 3HUSON

Supplier's Site Datasheet
Diode, Schottky Rectifier, 20V, 2A, Sot1061; Repetitive Peak Reverse Voltage Nexperia - 58T9946 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky Rectifier, 20V, 2A, Sot1061; Repetitive Peak Reverse Voltage Nexperia
58T9946
Diode, Schottky Rectifier, 20V, 2A, Sot1061; Repetitive Peak Reverse Voltage Nexperia 58T9946
DIODE, SCHOTTKY RECTIFIER, 20V, 2A, SOT1061; Repetitive Peak Reverse Voltage:20V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOT-1061; No. of Pins:3Pins; Forward Voltage Max:420mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY RECTIFIER, 20V, 2A, SOT1061; Repetitive Peak Reverse Voltage:20V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOT-1061; No. of Pins:3Pins; Forward Voltage Max:420mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2020EPA,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2020EPA,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2020EPA,115
DIODE SCHOTTKY 20V 2A 3HUSON

DIODE SCHOTTKY 20V 2A 3HUSON

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number PMEG2020EPA,115 280-PMEG2020EPA,115 1727-PMEG2020EPA,115CT-ND 1085664-PMEG2020EPA,115 PMEG2020EPA,115 58T9946 PMEG2020EPA,115
Product Name 20 V, 2 A low VF Schottky barrier rectifier Automotive Schottky 20V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Diode, Schottky Rectifier, 20V, 2A, Sot1061; Repetitive Peak Reverse Voltage Nexperia Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package SOT1061 SOT1061 HUSON 3-PowerUDFN 3-PowerUDFN SOT-1061
RoHS Compliant RoHS RoHS RoHS
IFSM 17 amps
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data