Nexperia B.V. 30 V, 0.5 A low VF MEGA Schottky barrier rectifier PMEG3005EEFZ

Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection in a DFN0603-2 (SOD972E) leadless ultra small Surface-Mounted Device (SMD) package. Features and benefits Average forward current IF(AV) ≤ 0.5 A Reverse voltage VR ≤ 30 V Low forward voltage Low leakage current Ultra small and leadless SMD package Package height typ. 0.25 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Low power consumption applications Ultra high speed switching LED backlight for mobile application
Request a Quote Datasheet
Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection in a DFN0603-2 (SOD972E) leadless ultra small Surface-Mounted Device (SMD) package. Features and benefits Average forward current IF(AV) ≤ 0.5 A Reverse voltage VR ≤ 30 V Low forward voltage Low leakage current Ultra small and leadless SMD package Package height typ. 0.25 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Low power consumption applications Ultra high speed switching LED backlight for mobile application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, 0.5 A low VF MEGA Schottky barrier rectifier - PMEG3005EEFZ - Nexperia B.V.
Nijmegen, Netherlands
30 V, 0.5 A low VF MEGA Schottky barrier rectifier
PMEG3005EEFZ
30 V, 0.5 A low VF MEGA Schottky barrier rectifier PMEG3005EEFZ
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection in a DFN0603-2 (SOD972E) leadless ultra small Surface-Mounted Device (SMD) package. Features and benefits Average forward current IF(AV) ≤ 0.5 A Reverse voltage VR ≤ 30 V Low forward voltage Low leakage current Ultra small and leadless SMD package Package height typ. 0.25 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Low power consumption applications Ultra high speed switching LED backlight for mobile application

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection in a DFN0603-2 (SOD972E) leadless ultra small Surface-Mounted Device (SMD) package.

Features and benefits

  • Average forward current IF(AV) ≤ 0.5 A
  • Reverse voltage VR ≤ 30 V
  • Low forward voltage
  • Low leakage current
  • Ultra small and leadless SMD package
  • Package height typ. 0.25 mm

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Low power consumption applications
  • Ultra high speed switching
  • LED backlight for mobile application
Supplier's Site Datasheet
 - PMEG3005EEFZ - Rochester Electronics
Newburyport, MA, United States
PMEG3005EEF - 30 V, 0.5 A low VF MEGA Schottky barrier rectifier

PMEG3005EEF - 30 V, 0.5 A low VF MEGA Schottky barrier rectifier

Supplier's Site Datasheet
Single Diodes - 1727-PMEG3005EEFZDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTK 30V 500MA DFN06032

DIODE SCHOTTK 30V 500MA DFN06032

Buy Now Datasheet
Single Diodes - 1727-PMEG3005EEFZCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTK 30V 500MA DFN06032

DIODE SCHOTTK 30V 500MA DFN06032

Buy Now Datasheet
Single Diodes - 1727-PMEG3005EEFZTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount DFN0603-2

Diode Schottky 30V 500mA Surface Mount DFN0603-2

Buy Now Datasheet
Schottky Diode, Single, 30V, Dfn0603-2; Diode Configuration Nexperia - 03AJ2546 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, Single, 30V, Dfn0603-2; Diode Configuration Nexperia
03AJ2546
Schottky Diode, Single, 30V, Dfn0603-2; Diode Configuration Nexperia 03AJ2546
SCHOTTKY DIODE, SINGLE, 30V, DFN0603-2; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Forward Voltage VF Max:670mV; Forward Surge Current Ifsm Max:4.5A; Operating Temperature RoHS Compliant: Yes

SCHOTTKY DIODE, SINGLE, 30V, DFN0603-2; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Forward Voltage VF Max:670mV; Forward Surge Current Ifsm Max:4.5A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG3005EEFZ
Schottky Diodes & Rectifiers PMEG3005EEFZ
Schottky Diodes & Rectifiers 30 V, 0.5 A low VF MEGA Schottky barrier rectifier

Schottky Diodes & Rectifiers 30 V, 0.5 A low VF MEGA Schottky barrier rectifier

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG3005EEFZ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG3005EEFZ
DIODE SCHOTT 30V 500MA DFN0603-2

DIODE SCHOTT 30V 500MA DFN0603-2

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number PMEG3005EEFZ PMEG3005EEFZ 1727-PMEG3005EEFZDKR-ND 03AJ2546 PMEG3005EEFZ PMEG3005EEFZ
Product Name 30 V, 0.5 A low VF MEGA Schottky barrier rectifier Single Diodes Schottky Diode, Single, 30V, Dfn0603-2; Diode Configuration Nexperia Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD972E SOD972E SOD972 DFN-0603-2
RoHS Compliant RoHS RoHS RoHS
IFSM 4.5 amps
IR 3.00E-6 mA
Unlock Full Specs
to access all available technical data