Nexperia B.V. 30 V, 0.2 A low VF Schottky barrier rectifier PMEG3002AESFYL

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP). Features and benefits Average forward current IF(AV) ≤ 0.2 A Reverse voltage VR ≤ 30 V Low forward voltage typ. VF = 250 mV Low reverse current typ. IR = 4 µA Package height typ. 0.3 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Ultra high speed switching LED backlight for mobile application
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP). Features and benefits Average forward current IF(AV) ≤ 0.2 A Reverse voltage VR ≤ 30 V Low forward voltage typ. VF = 250 mV Low reverse current typ. IR = 4 µA Package height typ. 0.3 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Ultra high speed switching LED backlight for mobile application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, 0.2 A low VF Schottky barrier rectifier - PMEG3002AESFYL - Nexperia B.V.
Nijmegen, Netherlands
30 V, 0.2 A low VF Schottky barrier rectifier
PMEG3002AESFYL
30 V, 0.2 A low VF Schottky barrier rectifier PMEG3002AESFYL
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP). Features and benefits Average forward current IF(AV) ≤ 0.2 A Reverse voltage VR ≤ 30 V Low forward voltage typ. VF = 250 mV Low reverse current typ. IR = 4 µA Package height typ. 0.3 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Ultra high speed switching LED backlight for mobile application

Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP).

Features and benefits

  • Average forward current IF(AV) ≤ 0.2 A
  • Reverse voltage VR ≤ 30 V
  • Low forward voltage typ. VF = 250 mV
  • Low reverse current typ. IR = 4 µA
  • Package height typ. 0.3 mm

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Ultra high speed switching
  • LED backlight for mobile application
Supplier's Site Datasheet
Single Diodes - 1727-PMEG3002AESFYLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount DSN0603-2

Diode Schottky 30V 200mA Surface Mount DSN0603-2

Buy Now Datasheet
Single Diodes - 1727-PMEG3002AESFYLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount DSN0603-2

Diode Schottky 30V 200mA Surface Mount DSN0603-2

Buy Now Datasheet
Single Diodes - 1727-PMEG3002AESFYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount DSN0603-2

Diode Schottky 30V 200mA Surface Mount DSN0603-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1114674-PMEG3002AESFYL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1114674-PMEG3002AESFYL
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1114674-PMEG3002AESFYL
Win Source Part Number: 1114674-PMEG3002AESF YL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 9,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 470 mV @ 200 mA Reverse Recovery Time (trr): 1.37 ns Current - Reverse Leakage @ Vr: 80 µA @ 30 V Capacitance @ Vr, F: 22pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: 0201 (0603 Metric) Supplier Device Package: DSN0603-2 Alternative Parts (Cross-Reference): 934068037315; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Nexperia USA Inc. Other Names: 934068037315,568-125 75-1-ND,568-12575-2- ND,1727-2289-1,1727- 2289-2,568-12575-6,2 156-PMEG3002AESFYL-1 727,568-12575-1,568- 12575-2,1727-2289-6, 568-12575-6-ND Base Product Number: PMEG3002

Win Source Part Number: 1114674-PMEG3002AESFYL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 9,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 200 mA
Reverse Recovery Time (trr): 1.37 ns
Current - Reverse Leakage @ Vr: 80 µA @ 30 V
Capacitance @ Vr, F: 22pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: DSN0603-2
Alternative Parts (Cross-Reference): 934068037315;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 934068037315,568-12575-1-ND,568-12575-2-ND,1727-2289-1,1727-2289-2,568-12575-6,2156-PMEG3002AESFYL-1727,568-12575-1,568-12575-2,1727-2289-6,568-12575-6-ND
Base Product Number: PMEG3002

Buy Now Datasheet
 - PMEG3002AESFYL - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.28A, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.28A, 30V V(RRM), Silicon

Supplier's Site Datasheet
Schottky 30 V 0.2 A Diode and Rectifier - 280-PMEG3002AESFYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30 V 0.2 A Diode and Rectifier
280-PMEG3002AESFYL
Schottky 30 V 0.2 A Diode and Rectifier 280-PMEG3002AESFYL
PMEG3002AESF - 30 V, 0.2 A low VF MEGA Schottky barrier rectifier Product overview: PMEG3002AESFYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 0.2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 0.2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3002AESFYL can be used for catalog matching and distributor lookup.

PMEG3002AESF - 30 V, 0.2 A low VF MEGA Schottky barrier rectifier Product overview: PMEG3002AESFYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 0.2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 0.2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3002AESFYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG3002AESFYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG3002AESFYL
Discrete Semiconductor Products - Diodes - Rectifiers PMEG3002AESFYL
DIODE SCHOTT 30V 200MA DSN0603-2

DIODE SCHOTT 30V 200MA DSN0603-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG3002AESFYL
Schottky Diodes & Rectifiers PMEG3002AESFYL
Schottky Diodes & Rectifiers 30V 0.2A MEGA Schottky

Schottky Diodes & Rectifiers 30V 0.2A MEGA Schottky

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number PMEG3002AESFYL 1727-PMEG3002AESFYLCT-ND 1114674-PMEG3002AESFYL PMEG3002AESFYL 280-PMEG3002AESFYL PMEG3002AESFYL PMEG3002AESFYL
Product Name 30 V, 0.2 A low VF Schottky barrier rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30 V 0.2 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD962-2 SOD962-2 0201 (0603 Metric) SOD962 DSN-0603-2
RoHS Compliant RoHS RoHS
IFSM 4 amps
IR 3.00E-5 mA
Unlock Full Specs
to access all available technical data