DIODE SCHOTTKY 20V 1A SOT666 Product overview: PMEG2010BEV,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010BEV,115 can be used for catalog matching and distributor lookup.
Diode Schottky 20V 1A (DC) Surface Mount SOT-666
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089551-PMEG2010BEV,
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 80pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 280-PMEG2010BEV,115 | 1727-5824-2-ND | 1089551-PMEG2010BEV,115 |
| Product Name | Schottky 20V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - PMEG2010BEV,115 |
| Package | Tape & Reel (TR) | SOT-666 |