Nexperia B.V. 100 V, 8 A low leakage current Schottky barrier rectifier PMEG100V080ELPEZ

Description
Low leakage current Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low leakage current High thermal stability and large Safe Operation Area High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Applications High efficiency DC-to-DC conversion LED lighting Switch mode power supply Freewheeling application Reverse polarity protection OR-ing
Request a Quote Datasheet
Description
Low leakage current Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low leakage current High thermal stability and large Safe Operation Area High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Applications High efficiency DC-to-DC conversion LED lighting Switch mode power supply Freewheeling application Reverse polarity protection OR-ing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 V, 8 A low leakage current Schottky barrier rectifier - PMEG100V080ELPEZ - Nexperia B.V.
Nijmegen, Netherlands
100 V, 8 A low leakage current Schottky barrier rectifier
PMEG100V080ELPEZ
100 V, 8 A low leakage current Schottky barrier rectifier PMEG100V080ELPEZ
Low leakage current Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low leakage current High thermal stability and large Safe Operation Area High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Applications High efficiency DC-to-DC conversion LED lighting Switch mode power supply Freewheeling application Reverse polarity protection OR-ing

Low leakage current Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low leakage current
  • High thermal stability and large Safe Operation Area
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD power plastic package

Applications

  • High efficiency DC-to-DC conversion
  • LED lighting
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • OR-ing
Supplier's Site Datasheet
 - PMEG100V080ELPEZ - Rochester Electronics
Newburyport, MA, United States
PMEG100V080ELPE - 100 V, 8 A low leakage current Schottky barrier rectifier

PMEG100V080ELPE - 100 V, 8 A low leakage current Schottky barrier rectifier

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2604715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2604715P
Schottky Diodes & Rectifiers 2604715P
PMEG100V080ELPE/SOT1 289B/CFP15

PMEG100V080ELPE/SOT1289B/CFP15

Supplier's Site
Schottky Diodes & Rectifiers - 2604714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2604714
Schottky Diodes & Rectifiers 2604714
PMEG100V080ELPE/SOT1 289B/CFP15

PMEG100V080ELPE/SOT1289B/CFP15

Supplier's Site
Schottky Diodes & Rectifiers - 2604715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2604715
Schottky Diodes & Rectifiers 2604715
PMEG100V080ELPE/SOT1 289B/CFP15

PMEG100V080ELPE/SOT1289B/CFP15

Supplier's Site
Single Diodes - 1727-PMEG100V080ELPEZDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount CFP15B

Diode Schottky 100V 8A Surface Mount CFP15B

Buy Now Datasheet
Single Diodes - 1727-PMEG100V080ELPEZCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount CFP15B

Diode Schottky 100V 8A Surface Mount CFP15B

Buy Now Datasheet
Single Diodes - 1727-PMEG100V080ELPEZTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount CFP15B

Diode Schottky 100V 8A Surface Mount CFP15B

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics RS Components, Ltd. DigiKey
Product Category Rectifiers Rectifiers Rectifiers Diodes
Product Number PMEG100V080ELPEZ PMEG100V080ELPEZ 2604715P 1727-PMEG100V080ELPEZDKR-ND
Product Name 100 V, 8 A low leakage current Schottky barrier rectifier Schottky Diodes & Rectifiers Single Diodes
Rectifier Configuration / Technology Schottky Schottky
Package SOT1289B SOT1289B SOT1289B SOT
RoHS Compliant RoHS RoHS RoHS
IFSM 180 amps
Unlock Full Specs
to access all available technical data

Similar Products

100 V, 1 A low leakage current Schottky barrier rectifier - MBR1H100SFX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
View Details
2 suppliers
100 V, 20 A Trench Schottky barrier rectifier - PMEG100Y200ELPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
Schottky Rectifier, 200Ma, 30V, Sot-666; Diode Configuration Nexperia - 37K9344 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 40 volts
VF 0.8000 volts
View Details
High-speed switching diode. - BAV99,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers