Nexperia B.V. 1000 V, 1 A recovery rectifier in SMA GS1MJ

Description
Recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 1 A Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Freewheeling applications
Request a Quote Datasheet
Description
Recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 1 A Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Freewheeling applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 V, 1 A recovery rectifier in SMA - GS1MJ - Nexperia B.V.
Nijmegen, Netherlands
1000 V, 1 A recovery rectifier in SMA
GS1MJ
1000 V, 1 A recovery rectifier in SMA GS1MJ
Recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 1 A Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Freewheeling applications

Recovery rectifier, encapsulated in an SMA package.

Features and benefits

  • Reverse voltage: VR ≤ 1000 V
  • Forward current: IF ≤ 1 A
  • Ideal for automated placement
  • Glass passivated chip junction
  • High forward surge capability

Applications

  • Rectification
  • Reverse polarity protection
  • Freewheeling applications
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Rectifiers
Product Number GS1MJ
Product Name 1000 V, 1 A recovery rectifier in SMA
Package SOD1001-1 SOD1001-1
RoHS Compliant RoHS
VRRM 1000 volts
IFSM 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 0.2 A Schottky barrier diode - 1PS79SB30,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers
General-purpose Schottky diode - BAS40L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
7 suppliers
Schottky Diodes & Rectifiers - 7920784 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
Schottky barrier diode - BAT54QC-QZ - Nexperia B.V.
Specs
Applications Switching
Package SOT8009 SOT8009
RoHS Compliant RoHS
View Details
4 suppliers