Nexperia B.V. Datasheets for Rectifiers
Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more
| Product Name | Notes |
|---|---|
| High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123FL Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR... | |
| High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP3 (SOD123FL) Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse... | |
| High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP5 (SOD128) Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse... | |
| Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P... | |
| Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra-high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode is encapsulated in a Real-2-Pin (R2P) TO-220-2... | |
| Planar Maximum Efficiency General Application Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in DFN1006-2 (SOD882) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and... | |
| Planar Schottky barrier diode with an integrated guard ring for stress protection, in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage... | |
| Planar Schottky barrier diode with an integrated guard ring for stress protection, in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low... | |
| Planar Schottky barrier diode with an integrated guard ring for stress protection, in an ultra small, flat lead SOD523 (SC-79) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward... | |
| Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward... | |
| Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Extremely low... | |
| Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits... | |
| Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current:... | |
| Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in DFN1006-2 (SOD882) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current:... | |
| Ultrafast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 1 A Ultrafast recovery time: trr... | |
| Ultrafast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 1 A Ultrafast recovery time: trr... | |
| Ultrafast recovery rectifier, encapsulated in an SMC package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 3 A Ultrafast recovery time trr... |
| << Prev |