Hyperfast recovery rectifier in an SMC package measuring 6.86 mm x 6.11 mm x 2.34 mm, rated for a repetitive peak reverse voltage of 200 V and an average forward current of 3 A at 136 °C, with a recovery time of 35 ns and a forward voltage of 0.95 V at 3 A and 25 °C. Features a glass passivated chip junction and supports high forward surge currents up to 100 A. Designed for rectification, reverse polarity protection, fast switching, and freewheeling applications.
Hyperfast recovery rectifier, encapsulated in an SMC package.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | ES3DJ |
| Product Name | 200 V, 3 A hyperfast recovery rectifier in SMC |
| Package | SOD1003-1 SOD1003-1 |
| RoHS Compliant | RoHS |
| VRRM | 200 volts |
| IFSM | 100 amps |
| IR | 1.00E-5 mA |