Nexperia B.V. 20 V, 500 mA low VF Schottky barrier diode PMEG2005EB-QX

Description
Planar Schottky barrier diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: 0.5 A Reverse voltage: 20 V Very low forward voltage Guard ring protected Ultra small SMD package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping Protection circuits Low current rectification Low power consumption applications (e.g. handheld devices)
Request a Quote Datasheet
Description
Planar Schottky barrier diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: 0.5 A Reverse voltage: 20 V Very low forward voltage Guard ring protected Ultra small SMD package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping Protection circuits Low current rectification Low power consumption applications (e.g. handheld devices)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, 500 mA low VF Schottky barrier diode - PMEG2005EB-QX - Nexperia B.V.
Nijmegen, Netherlands
20 V, 500 mA low VF Schottky barrier diode
PMEG2005EB-QX
20 V, 500 mA low VF Schottky barrier diode PMEG2005EB-QX
Planar Schottky barrier diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: 0.5 A Reverse voltage: 20 V Very low forward voltage Guard ring protected Ultra small SMD package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping Protection circuits Low current rectification Low power consumption applications (e.g. handheld devices)

Planar Schottky barrier diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: 0.5 A
  • Reverse voltage: 20 V
  • Very low forward voltage
  • Guard ring protected
  • Ultra small SMD package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Ultra high-speed switching
  • Voltage clamping
  • Protection circuits
  • Low current rectification
  • Low power consumption applications (e.g. handheld devices)
Supplier's Site Datasheet
Single Diodes - 1727-PMEG2005EB-QXTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 500MA SOD523

DIODE SCHOTTKY 20V 500MA SOD523

Buy Now Datasheet
Single Diodes - 1727-PMEG2005EB-QXCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 500MA SOD523

DIODE SCHOTTKY 20V 500MA SOD523

Buy Now Datasheet
Single Diodes - 1727-PMEG2005EB-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 500MA SOD523

DIODE SCHOTTKY 20V 500MA SOD523

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number PMEG2005EB-QX 1727-PMEG2005EB-QXTR-ND
Product Name 20 V, 500 mA low VF Schottky barrier diode Single Diodes
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 6 amps
IR 3.00E-5 mA
Unlock Full Specs
to access all available technical data