Nexperia B.V. 20 V, 2 A low VF Schottky barrier rectifier PMEG2020EPA-QX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 20 V Low forward voltage Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Battery chargers for mobile equipment
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 20 V Low forward voltage Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Battery chargers for mobile equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A low VF Schottky barrier rectifier - PMEG2020EPA-QX - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A low VF Schottky barrier rectifier
PMEG2020EPA-QX
20 V, 2 A low VF Schottky barrier rectifier PMEG2020EPA-QX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 20 V Low forward voltage Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Battery chargers for mobile equipment

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT1061 leadless small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 2 A
  • Reverse voltage: VR ≤ 20 V
  • Low forward voltage
  • Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity
  • Leadless small SMD plastic package with medium power capability
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
  • Battery chargers for mobile equipment
Supplier's Site Datasheet
Single Diodes - 1727-PMEG2020EPA-QXTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 2A 3HUSON

DIODE SCHOTTKY 20V 2A 3HUSON

Buy Now Datasheet
Single Diodes - 1727-PMEG2020EPA-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 2A 3HUSON

DIODE SCHOTTKY 20V 2A 3HUSON

Buy Now Datasheet
Single Diodes - 1727-PMEG2020EPA-QXCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 2A 3HUSON

DIODE SCHOTTKY 20V 2A 3HUSON

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number PMEG2020EPA-QX 1727-PMEG2020EPA-QXTR-ND
Product Name 20 V, 2 A low VF Schottky barrier rectifier Single Diodes
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data