Nexperia B.V. Automotive Schottky 20V 0.5A Diode and Rectifier PMEG2005AEA/DG,115

Description
Rectifier Diode Schottky 20V 0.5A Automotive 2-Pin SOD-323 T/R Product overview: PMEG2005AEA/DG,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005AEA/DG,1 15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Schottky 20V 0.5A Automotive 2-Pin SOD-323 T/R Product overview: PMEG2005AEA/DG,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005AEA/DG,1 15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Schottky 20V 0.5A Diode and Rectifier
280-PMEG2005AEA/DG,115
Automotive Schottky 20V 0.5A Diode and Rectifier 280-PMEG2005AEA/DG,115
Rectifier Diode Schottky 20V 0.5A Automotive 2-Pin SOD-323 T/R Product overview: PMEG2005AEA/DG,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005AEA/DG,1 15 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 20V 0.5A Automotive 2-Pin SOD-323 T/R Product overview: PMEG2005AEA/DG,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005AEA/DG,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1141006-PMEG2005AEA/DG,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1141006-PMEG2005AEA/DG,115
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1141006-PMEG2005AEA/DG,115
Win Source Part Number: 1141006-PMEG2005AEA/ DG,115 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 390 mV @ 500 mA Current - Reverse Leakage @ Vr: 200 µA @ 20 V Capacitance @ Vr, F: 80pF @ 1V, 1MHz Operating Temperature - Junction: 140°C (Max) Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Nexperia USA Inc. Other Names: 2156-PMEG2005AEA/DG1 15,934061743115,PMEG 2005AEA/DG115,NEXNEX PMEG2005AEA/DG,115 Base Product Number: PMEG2005 Product Status: Obsolete

Win Source Part Number: 1141006-PMEG2005AEA/DG,115
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 390 mV @ 500 mA
Current - Reverse Leakage @ Vr: 200 µA @ 20 V
Capacitance @ Vr, F: 80pF @ 1V, 1MHz
Operating Temperature - Junction: 140°C (Max)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 2156-PMEG2005AEA/DG115,934061743115,PMEG2005AEA/DG115,NEXNEXPMEG2005AEA/DG,115
Base Product Number: PMEG2005
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - PMEG2005AEA/DG115-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA (DC) Surface Mount SOD-323

Diode Schottky 20V 500mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2005AEA/DG,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2005AEA/DG,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2005AEA/DG,115
DIODE SCHOTTKY 20V 500MA SOD323

DIODE SCHOTTKY 20V 500MA SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-PMEG2005AEA/DG,115 1141006-PMEG2005AEA/DG,115 PMEG2005AEA/DG115-ND PMEG2005AEA/DG,115
Product Name Automotive Schottky 20V 0.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-323 SOD-323; SC-76, SOD-323
Unlock Full Specs
to access all available technical data