Nexperia B.V. Single Diodes PMEG2002AESFBYL

Description
Diode Schottky 20V 200mA Surface Mount DSN0603B-2
Request a Quote Datasheet
Description
Diode Schottky 20V 200mA Surface Mount DSN0603B-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1727-7496-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7496-2-ND
Single Diodes 1727-7496-2-ND
Diode Schottky 20V 200mA Surface Mount DSN0603B-2

Diode Schottky 20V 200mA Surface Mount DSN0603B-2

Buy Now Datasheet
Schottky 20 V 0.2 A Diode and Rectifier - 280-PMEG2002AESFBYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20 V 0.2 A Diode and Rectifier
280-PMEG2002AESFBYL
Schottky 20 V 0.2 A Diode and Rectifier 280-PMEG2002AESFBYL
PMEG2002AESFB - 20 V, 0.2 A low VF MEGA Schottky barrier rectifier Product overview: PMEG2002AESFBYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 0.2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 0.2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2002AESFBYL can be used for catalog matching and distributor lookup.

PMEG2002AESFB - 20 V, 0.2 A low VF MEGA Schottky barrier rectifier Product overview: PMEG2002AESFBYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 0.2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 0.2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2002AESFBYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PMEG2002AESFBYL - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 20V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 20V V(RRM), Silicon

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG2002AESFBYL
Schottky Diodes & Rectifiers PMEG2002AESFBYL
Schottky Diodes & Rectifiers 20 V, 0.2 A low VF MEGA Schottky barrier rectifier

Schottky Diodes & Rectifiers 20 V, 0.2 A low VF MEGA Schottky barrier rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2002AESFBYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2002AESFBYL
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2002AESFBYL
DIODE SCHOT 20V 200MA DSN0603B-2

DIODE SCHOT 20V 200MA DSN0603B-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 1727-7496-2-ND 280-PMEG2002AESFBYL PMEG2002AESFBYL PMEG2002AESFBYL PMEG2002AESFBYL
Product Name Single Diodes Schottky 20 V 0.2 A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F)
Unlock Full Specs
to access all available technical data