Nexperia B.V. 20 V, 2 A low VF Schottky barrier rectifier PMEG2020EXD-QX

Description
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage High power capability due to clip-bond package Power flat lead plastic package with exposed heatsink for optimal thermal connection Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Freewheeling Reverse polarity protection OR-ing
Request a Quote
Description
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage High power capability due to clip-bond package Power flat lead plastic package with exposed heatsink for optimal thermal connection Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Freewheeling Reverse polarity protection OR-ing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

20 V, 2 A Schottky barrier rectifier in a CFP2-HP (SOD323HP) surface-mounted plastic package measuring 2.2 mm × 1.3 mm × 0.68 mm, with an exposed heatsink for improved thermal performance. It has a forward voltage of 500 to 580 mV at 2 A and a reverse current of up to 50 µA at 20 V and 25 °C. The device is qualified to AEC-Q101 and suitable for automotive applications, with a maximum junction temperature of 175 °C.

Datasheet Summary
Powered by GS/AI

20 V, 2 A Schottky barrier rectifier in a CFP2-HP (SOD323HP) surface-mounted plastic package measuring 2.2 mm × 1.3 mm × 0.68 mm, with an exposed heatsink for improved thermal performance. It has a forward voltage of 500 to 580 mV at 2 A and a reverse current of up to 50 µA at 20 V and 25 °C. The device is qualified to AEC-Q101 and suitable for automotive applications, with a maximum junction temperature of 175 °C.

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A low VF Schottky barrier rectifier - PMEG2020EXD-QX - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A low VF Schottky barrier rectifier
PMEG2020EXD-QX
20 V, 2 A low VF Schottky barrier rectifier PMEG2020EXD-QX
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage High power capability due to clip-bond package Power flat lead plastic package with exposed heatsink for optimal thermal connection Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Freewheeling Reverse polarity protection OR-ing

Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • High power capability due to clip-bond package
  • Power flat lead plastic package with exposed heatsink for optimal thermal connection
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Freewheeling
  • Reverse polarity protection
  • OR-ing
Supplier's Site Datasheet
Single Diodes - 1727-PMEG2020EXD-QXTR-ND - DigiKey
Thief River Falls, MN, United States
PMEG2020EXD-Q/SOD323 HP/SO2

PMEG2020EXD-Q/SOD323HP/SO2

Buy Now Datasheet
Single Diodes - 1727-PMEG2020EXD-QXCT-ND - DigiKey
Thief River Falls, MN, United States
PMEG2020EXD-Q/SOD323 HP/SO2

PMEG2020EXD-Q/SOD323HP/SO2

Buy Now Datasheet
Single Diodes - 1727-PMEG2020EXD-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
PMEG2020EXD-Q/SOD323 HP/SO2

PMEG2020EXD-Q/SOD323HP/SO2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number PMEG2020EXD-QX 1727-PMEG2020EXD-QXTR-ND
Product Name 20 V, 2 A low VF Schottky barrier rectifier Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323HP SOD323HP
RoHS Compliant RoHS
IFSM 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier diode - 1PS76SB21-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
General-purpose Schottky diode - BAS40,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
60 V, 10 A low VF MEGA Schottky barrier rectifier - PMEG060V100EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
8 suppliers
General-purpose dual Schottky diode - BAS70-04W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers