Planar Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) power flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 20V 2A SOD123W
PMEG2020CER/SOD123W/
DIODE SCHOTTKY 20V 2A SOD123W
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG2020CERX | 1727-PMEG2020CERXDKR-ND |
| Product Name | 20 V, 2 A Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-123; SOD123W SOD123W | |
| RoHS Compliant | RoHS | |
| IFSM | 50 amps |