Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in a small SOD323F (SC-90) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Schottky 20V 500mA (DC) Surface Mount SOD-323F
Diode Schottky 20V 500mA (DC) Surface Mount SOD-323F
Diode Schottky 20V 500mA (DC) Surface Mount SOD-323F
DIODE SCHOTTKY 20V 500MA SOD323F Product overview: PMEG2005EJ,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005EJ,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089542-PMEG2005EJ,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 390mV @ 500mA
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 80pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
SCHOTTKY RECT, SINGLE, 20V, SOD-323F; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single
DIODE SCHOTTKY 20V 500MA SOD323F
DIODE SCHOTTKY 20V 500MA SOD323F
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | PMEG2005EJ,115 | 1727-3854-2-ND | 280-PMEG2005EJ,115 | 1089542-PMEG2005EJ,115 | 34R4549 | PMEG2005EJ,115 | PMEG2005EJ,115 |
| Product Name | 20 V, 0.5 A very low VF MEGA Schottky barrier rectifier | Single Diodes | Schottky 20V 500MA Diode and Rectifier | Diodes, Rectifiers - Single - PMEG2005EJ,115 | Schottky Rect, Single, 20V, Sod-323F; Repetitive Peak Reverse Voltage Nexperia | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Rectifier Configuration / Technology | Schottky | ||||||
| Package | SOD-323; SOD323F SOD323F | Tape & Reel (TR) | SOD-323; SOD-323F | SOD-323; SOD-323F | SOD-323 | SOD-323; SC-90, SOD-323F | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IFSM | 10 amps | ||||||
| IR | 4.00E-5 mA |