Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTT 100V 3A SOD128/CFP5
SCHOTTKYS IN CFP PACKAGES
Nexperia B.V. | DigiKey | |
---|---|---|
Product Category | Rectifiers | Diodes |
Product Number | PMEG100T30ELPX | 1727-PMEG100T30ELPXTR-ND |
Product Name | 100 V, 3 A low leakage current Trench MEGA Schottky barrier rectifier | Single Diodes |
Rectifier Configuration / Technology | Schottky | |
Package | SOD128 | |
RoHS Compliant | RoHS |