Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 30V 1A SOD323
DIODE SCHOTTKY 30V 1A SOD323
DIODE SCHOTTKY 30V 1A SOD323
SCHOTTKY RECTIFIER, 30V, 1A, SOD-323 ROHS COMPLIANT: YES
PMEG3010BEA-Q/SOD323
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | PMEG3010BEA-QX | 1727-PMEG3010BEA-QXCT-ND | 26AK2745 | PMEG3010BEA-QX |
| Product Name | 1 A low VF MEGA Schottky barrier rectifier | Single Diodes | Schottky Rectifier, 30V, 1A, Sod-323 Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | Schottky | ||
| Package | SOD-323; SOD323 SOD323 | SC-76; SOD-323 | ||
| RoHS Compliant | RoHS | RoHS | ||
| IFSM | 10 amps | |||
| IR | 3.00E-5 mA |