DigiKey Datasheets for UV Sensors
UV sensors are designed to measure the power or intensity of incident ultraviolet (UV) radiation.
UV Sensors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| AEC-Q102 PIN PHOTODIODE- AMBIENT | |
| Color Sensor | |
| HIGH ACCURACY AMB. LIGHT SENSOR | |
| Optical Sensor Ambient 545nm I²C 4-SMD, J-Lead | |
| Optical Sensor Ambient 550nm I²C 6-SMD, No Lead | |
| Optical Sensor Ambient 550nm I²C 8-SMD Module | |
| Optical Sensor Ambient I²C 4-SMD, J-Lead | |
| Optical Sensor Ambient I²C 6-SMD, No Lead | |
| Optical Sensor Ambient, IR 850nm I²C 6-UFBGA | |
| Optical Sensor Ultraviolet (UV) 330nm, 365nm I²C 4-TFLGA | |
| PIN PHOTODIODE AMBIENT LIGHT SEN | |
| SENSOR OPT 540NMAMB 0805 | |
| SENSOR OPT 550NM AMBIENT 8 SMD | |
| SENSOR OPT 550NM850NMAMB 8 VQFN | |
| SENSOR OPT AMBIENT 6 SMD | |
| SENSOR OPT HIGH ACC RGBIR I2C | |
| Stack Light Complete Unit |
| << Prev |