Vishay Intertechnology, Inc. Ambient Light, IR, UV Sensors VEML7700-TR

Description
Optical Sensor Ambient 545nm I²C 4-SMD, J-Lead
Request a Quote Datasheet
Description
Optical Sensor Ambient 545nm I²C 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ambient Light, IR, UV Sensors - VEML7700CT-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
VEML7700CT-ND
Ambient Light, IR, UV Sensors VEML7700CT-ND
Optical Sensor Ambient 545nm I²C 4-SMD, J-Lead

Optical Sensor Ambient 545nm I²C 4-SMD, J-Lead

Buy Now Datasheet
Ambient Light, IR, UV Sensors - VEML7700TR-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
VEML7700TR-ND
Ambient Light, IR, UV Sensors VEML7700TR-ND
Optical Sensor Ambient 545nm I²C 4-SMD, J-Lead

Optical Sensor Ambient 545nm I²C 4-SMD, J-Lead

Buy Now Datasheet
Ambient Light, IR, UV Sensors - VEML7700DKR-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
VEML7700DKR-ND
Ambient Light, IR, UV Sensors VEML7700DKR-ND
Optical Sensor Ambient 545nm I²C 4-SMD, J-Lead

Optical Sensor Ambient 545nm I²C 4-SMD, J-Lead

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - VEML7700-TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
VEML7700-TR
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VEML7700-TR
Win Source Part Number: 1375905-VEML7700-TR Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 40 pct. Type: Ambient MSL Level: 4 (72 Hours) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, J-Lead Supplier Device Package: 4-SMD Base Product Number: VEML7700 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.5V ~ 3.6V Output Type: I²C Wavelength: 545nm Proximity Detection: No

Win Source Part Number: 1375905-VEML7700-TR
Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
Type: Ambient
MSL Level: 4 (72 Hours)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, J-Lead
Supplier Device Package: 4-SMD
Base Product Number: VEML7700
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.5V ~ 3.6V
Output Type: I²C
Wavelength: 545nm
Proximity Detection: No

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - VEML7700-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
VEML7700-TR
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VEML7700-TR
SENSOR OPT 545NM AMBIENT 4SMD

SENSOR OPT 545NM AMBIENT 4SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category UV Sensors UV Sensors UV Sensors
Product Number VEML7700CT-ND VEML7700-TR VEML7700-TR
Product Name Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Wavelength Range 545 nm (5450 Å) 545 nm (5450 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
Accumulated UV Meter - UIT-250 - Ushio America, Inc.
Specs
Display Type Numeric
Features Battery Powered
View Details
UV Sensor (UVS) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Display Type None
View Details
UVA - UVB  Meter - Model 3D - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Sensor Output Power
Display Type Alphanumeric
Features Portable
View Details