STMicroelectronics, Inc. Ambient Light, IR, UV Sensors VD6283TX45/1

Description
Optical Sensor Ambient, IR 850nm I²C 6-UFBGA
Request a Quote Datasheet
Description
Optical Sensor Ambient, IR 850nm I²C 6-UFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ambient Light, IR, UV Sensors - 497-VD6283TX45/1DKR-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
497-VD6283TX45/1DKR-ND
Ambient Light, IR, UV Sensors 497-VD6283TX45/1DKR-ND
Optical Sensor Ambient, IR 850nm I²C 6-UFBGA

Optical Sensor Ambient, IR 850nm I²C 6-UFBGA

Buy Now Datasheet
Ambient Light, IR, UV Sensors - 497-VD6283TX45/1TR-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
497-VD6283TX45/1TR-ND
Ambient Light, IR, UV Sensors 497-VD6283TX45/1TR-ND
Optical Sensor Ambient, IR 850nm I²C 6-UFBGA

Optical Sensor Ambient, IR 850nm I²C 6-UFBGA

Buy Now Datasheet
Ambient Light, IR, UV Sensors - 497-VD6283TX45/1CT-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
497-VD6283TX45/1CT-ND
Ambient Light, IR, UV Sensors 497-VD6283TX45/1CT-ND
Optical Sensor Ambient, IR 850nm I²C 6-UFBGA

Optical Sensor Ambient, IR 850nm I²C 6-UFBGA

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - VD6283TX45/1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
VD6283TX45/1
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VD6283TX45/1
Win Source Part Number: 1375916-VD6283TX45/1 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: Ambient, IR MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 6-UFBGA Supplier Device Package: 6-BGA (1.83x1.01) Mounting Type: Surface Mount HTSUS: 8543.70.9860 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 1.95V Output Type: I²C Wavelength: 850nm Proximity Detection: No

Win Source Part Number: 1375916-VD6283TX45/1
Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
Type: Ambient, IR
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UFBGA
Supplier Device Package: 6-BGA (1.83x1.01)
Mounting Type: Surface Mount
HTSUS: 8543.70.9860
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 1.95V
Output Type: I²C
Wavelength: 850nm
Proximity Detection: No

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - VD6283TX45/1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
VD6283TX45/1
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VD6283TX45/1
SENSOR OPT 850NM AMB/IR 6BGA

SENSOR OPT 850NM AMB/IR 6BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category UV Sensors UV Sensors UV Sensors
Product Number 497-VD6283TX45/1DKR-ND VD6283TX45/1 VD6283TX45/1
Product Name Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Wavelength Range 850 nm (8500 Å) 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
SunSitive -  - Imego
Specs
Sensor Output UV Index
Display Type video; Indicator Display
Features Alarm; Portable
View Details
Accumulated UV Meter - UIT-250 - Ushio America, Inc.
Specs
Display Type Numeric
Features Battery Powered
View Details
UVA Detector - PMA2110 - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Sensor Output Power
Display Type None
Wavelength Range 320 to 400 nm (3200 to 4000 Å)
View Details