Vishay Intertechnology, Inc. Ambient Light, IR, UV Sensors VEML7700-TT

Description
Optical Sensor Ambient I²C 4-SMD, J-Lead
Request a Quote Datasheet
Description
Optical Sensor Ambient I²C 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ambient Light, IR, UV Sensors - 751-VEML7700-TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
751-VEML7700-TTDKR-ND
Ambient Light, IR, UV Sensors 751-VEML7700-TTDKR-ND
Optical Sensor Ambient I²C 4-SMD, J-Lead

Optical Sensor Ambient I²C 4-SMD, J-Lead

Buy Now Datasheet
Ambient Light, IR, UV Sensors - 751-VEML7700-TTTR-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
751-VEML7700-TTTR-ND
Ambient Light, IR, UV Sensors 751-VEML7700-TTTR-ND
Optical Sensor Ambient I²C 4-SMD, J-Lead

Optical Sensor Ambient I²C 4-SMD, J-Lead

Buy Now Datasheet
Ambient Light, IR, UV Sensors - 751-VEML7700-TTCT-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
751-VEML7700-TTCT-ND
Ambient Light, IR, UV Sensors 751-VEML7700-TTCT-ND
Optical Sensor Ambient I²C 4-SMD, J-Lead

Optical Sensor Ambient I²C 4-SMD, J-Lead

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - VEML7700-TT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
VEML7700-TT
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VEML7700-TT
Win Source Part Number: 1375909-VEML7700-TT Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 48 pct. Type: Ambient MSL Level: 4 (72 Hours) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, J-Lead Supplier Device Package: Heimdall Base Product Number: VEML7700 Mounting Type: Surface Mount HTSUS: 8541.49.1050 ECCN: EAR99 Voltage - Supply: 2.5V ~ 3.6V Output Type: I²C Proximity Detection: Yes

Win Source Part Number: 1375909-VEML7700-TT
Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
Type: Ambient
MSL Level: 4 (72 Hours)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, J-Lead
Supplier Device Package: Heimdall
Base Product Number: VEML7700
Mounting Type: Surface Mount
HTSUS: 8541.49.1050
ECCN: EAR99
Voltage - Supply: 2.5V ~ 3.6V
Output Type: I²C
Proximity Detection: Yes

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - VEML7700-TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
VEML7700-TT
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VEML7700-TT
SENSOR OPT HI ACCURACY SL 4SMD

SENSOR OPT HI ACCURACY SL 4SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category UV Sensors UV Sensors UV Sensors
Product Number 751-VEML7700-TTDKR-ND VEML7700-TT VEML7700-TT
Product Name Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
Handheld Light and UVA Meter - HHUVA1 - OMEGA Engineering, Inc.
Specs
Sensor Output Power
Display Type Numeric
Features Battery Powered; Portable
View Details
Accumulated UV Meter - UIT-250 - Ushio America, Inc.
Specs
Display Type Numeric
Features Battery Powered
View Details
Non-Weighted UVB Detector - PMA2106 - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Sensor Output Power
Display Type None
Wavelength Range 260 to 340 nm (2600 to 3400 Å)
View Details