Win Source Part Number: 1375911-VEML3235SL
Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
Type: Ambient
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, No Lead
Supplier Device Package: 4-SMD
Mounting Type: Surface Mount
HTSUS: 8541.49.9500
ECCN: EAR99
Voltage - Supply: 2.6V ~ 3.6V
Output Type: I²C
Proximity Detection: Yes
SENSOR OPT AMBIENT 4SMD
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | UV Sensors | UV Sensors | UV Sensors |
| Product Number | VEML3235SL | 751-VEML3235SLTR-ND | VEML3235SL |
| Product Name | Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors | Ambient Light, IR, UV Sensors | Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |