Infineon Technologies AG IGBT Modules FS300R17OE4B81BPSA1

Description
IGBT Module Trench Field Stop Three Phase Inverter 1700V 300A 20mW Chassis Mount AG-ECONOPP
Request a Quote Datasheet
Description
IGBT Module Trench Field Stop Three Phase Inverter 1700V 300A 20mW Chassis Mount AG-ECONOPP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - 448-FS300R17OE4B81BPSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Trench Field Stop Three Phase Inverter 1700V 300A 20mW Chassis Mount AG-ECONOPP

IGBT Module Trench Field Stop Three Phase Inverter 1700V 300A 20mW Chassis Mount AG-ECONOPP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FS300R17OE4B81BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FS300R17OE4B81BPSA1
Discrete Semiconductor Products - Transistors - IGBTs FS300R17OE4B81BPSA1
MEDIUM POWER ECONO

MEDIUM POWER ECONO

Supplier's Site
Igbt Mod, 1.7Kv, 300A; Continuous Collector Current Infineon - 82AH4542 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Mod, 1.7Kv, 300A; Continuous Collector Current Infineon
82AH4542
Igbt Mod, 1.7Kv, 300A; Continuous Collector Current Infineon 82AH4542
IGBT MOD, 1.7KV, 300A; Continuous Collector Current:300A; Collector Emitter Saturation Voltage:1.95V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes

IGBT MOD, 1.7KV, 300A; Continuous Collector Current:300A; Collector Emitter Saturation Voltage:1.95V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 448-FS300R17OE4B81BPSA1-ND FS300R17OE4B81BPSA1 82AH4542
Product Name IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs Igbt Mod, 1.7Kv, 300A; Continuous Collector Current Infineon
Package Type Module TO-3
Unlock Full Specs
to access all available technical data