EconoPACK™ + D-series 1200 V, 450 A sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE diode and NTC. Also available with pre-applied Thermal Interface Material.
Summary of Features
Benefits
Applications
IGBT Modules IGBT Module 450A 1200V Product overview: FS450R12OE4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450A, 1200V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 450A, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS450R12OE4 can be used for catalog matching and distributor lookup.
IGBT Transistors / Modules ROHS
IGBT Modules IGBT Module 450A 1200V
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FS450R12OE4 | 297-FS450R12OE4 | FS450R12OE4 | FS450R12OE4 |
| Product Name | IGBT Modules | 450A 1200V IGBT Transistor | Transistors | IGBT Modules |
| VCE(on) | 1.75 volts | |||
| IC(max) | 450 amps | |||
| Package Type | AG-ECONOPP | Tray |