The HybridPACK™ DC6i is a very compact six-pack module (750V/650A) optimized for hybrid and electrical vehicles
This power module complements the benchmark EDT2 IGBT generation with Direct Cooled Base Plate with Ribbon Bonds, NTC temperature sensor and PressFIT contact technology for up to 500V DC and 400 Arms capability enabling inverter designs around 100kW power range*.
Summary of Features
Electrical
Blocking voltage 750V
Ic nom: 650A
Tvj op = 150°C
Short-time extended Operation Temperature Tvj op = 175°C
EDT2 chip technology optimized in the range of 10kHz switching frequencies
2.5kV AC 1min @ 50Hz
Mechanical
Direct Cooled Base Plate with Ribbon Bonds (WAVE Base Plate)
Guiding elements for PCB
Integrated NTC temperature sensor
RoHS compliant
Benefits
Very compact design (25% lower size than HybridPack™ Drive) with benchmark current density (direct cooling via Ribbon Bond structure for improved heat dissipation)
Superior efficiency by EDT2 technology for excellent light load power losses (20% improved compared to IGBT3)
Highest reliability by short circuit ruggedness and increased blocking voltage
Easy and fast assembly through PressFIT Contact Technology (solder-less mounting) and guiding elements
Fully qualified for Automotive (AQG324)
Potential Applications
Main Inverter
Hybrid und Battery Electric Vehicles
Commercial, Construction and Agriculture Vehicles
*Estimated power range. Final result depends on customer design. Infineon IPOSIM offers the possibility to simulate the product capabilities for your application requirements.
Applications
Belt starter generator 48 V – inverter ISG
EV traction inverter
Designers who used this product also designed with
SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT
IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BAS4002A RPP | Schottky Diodes
1EDI3020AS | Gate driver ICs
TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO)
IPB65R310CFDA | Automotive MOSFET
IPD50N06S4L-08 | Automotive MOSFET
BAT165 | Schottky Diodes
BSS308PE | Small signal/small power MOSFET
SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT
IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BAS4002A RPP | Schottky Diodes
1EDI3020AS | Gate driver ICs
TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO)
IPB65R310CFDA | Automotive MOSFET
IPD50N06S4L-08 | Automotive MOSFET
BAT165 | Schottky Diodes
1 2 3
The HybridPACK™ DC6i is a very compact six-pack module (750V/650A) optimized for hybrid and electrical vehicles
This power module complements the benchmark EDT2 IGBT generation with Direct Cooled Base Plate with Ribbon Bonds, NTC temperature sensor and PressFIT contact technology for up to 500V DC and 400 Arms capability enabling inverter designs around 100kW power range*.
Summary of Features
Electrical
- Blocking voltage 750V
- Ic nom: 650A
- Tvj op = 150°C
- Short-time extended Operation Temperature Tvj op = 175°C
- EDT2 chip technology optimized in the range of 10kHz switching frequencies
- 2.5kV AC 1min @ 50Hz
Mechanical
- Direct Cooled Base Plate with Ribbon Bonds (WAVE Base Plate)
- Guiding elements for PCB
- Integrated NTC temperature sensor
- RoHS compliant
Benefits
- Very compact design (25% lower size than HybridPack™ Drive) with benchmark current density (direct cooling via Ribbon Bond structure for improved heat dissipation)
- Superior efficiency by EDT2 technology for excellent light load power losses (20% improved compared to IGBT3)
- Highest reliability by short circuit ruggedness and increased blocking voltage
- Easy and fast assembly through PressFIT Contact Technology (solder-less mounting) and guiding elements
- Fully qualified for Automotive (AQG324)
Potential Applications
- Main Inverter
- Hybrid und Battery Electric Vehicles
- Commercial, Construction and Agriculture Vehicles
*Estimated power range. Final result depends on customer design. Infineon IPOSIM offers the possibility to simulate the product capabilities for your application requirements.
Applications
- Belt starter generator 48 V – inverter ISG
- EV traction inverter
Designers who used this product also designed with
- SAK-TC277TC-64F200N DC |
AURIX™ Family – TC27xT
- IPD80R1K4P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BAS4002A RPP |
Schottky Diodes
- 1EDI3020AS |
Gate driver ICs
- TLF80511TF V33 |
OPTIREG™ linear voltage regulators (LDO)
- IPB65R310CFDA |
Automotive MOSFET
- IPD50N06S4L-08 |
Automotive MOSFET
- BAT165 |
Schottky Diodes
- BSS308PE |
Small signal/small power MOSFET
- SAK-TC277TC-64F200N DC |
AURIX™ Family – TC27xT
- IPD80R1K4P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BAS4002A RPP |
Schottky Diodes
- 1EDI3020AS |
Gate driver ICs
- TLF80511TF V33 |
OPTIREG™ linear voltage regulators (LDO)
- IPB65R310CFDA |
Automotive MOSFET
- IPD50N06S4L-08 |
Automotive MOSFET
- BAT165 |
Schottky Diodes
1
2
3