Infineon Technologies AG 1200V 75A 385W IGBT Transistor FS75R12KT4B15BOSA1

Description
Trans IGBT Module N-CH 1200V 75A 385W 28-Pin ECONO2-6 Tray Product overview: FS75R12KT4B15BOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 385W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 385W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS75R12KT4B15BOS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Module N-CH 1200V 75A 385W 28-Pin ECONO2-6 Tray Product overview: FS75R12KT4B15BOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 385W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 385W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS75R12KT4B15BOS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 75A 385W IGBT Transistor
297-FS75R12KT4B15BOSA1
1200V 75A 385W IGBT Transistor 297-FS75R12KT4B15BOSA1
Trans IGBT Module N-CH 1200V 75A 385W 28-Pin ECONO2-6 Tray Product overview: FS75R12KT4B15BOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 385W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 385W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS75R12KT4B15BOS A1 can be used for catalog matching and distributor lookup.

Trans IGBT Module N-CH 1200V 75A 385W 28-Pin ECONO2-6 Tray Product overview: FS75R12KT4B15BOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 385W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 385W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS75R12KT4B15BOSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Modules - FS75R12KT4B15BOSA1 - 919356-FS75R12KT4B15BOSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - FS75R12KT4B15BOSA1
919356-FS75R12KT4B15BOSA1
IGBTs - Modules - FS75R12KT4B15BOSA1 919356-FS75R12KT4B15BOSA1
Manufacturer: Infineon Technologies Win Source Part Number: 919356-FS75R12KT4B15 BOSA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: IGBT Module Trench Field Stop Three Phase Inverter 1200 V 75 A 385 W Chassis Mount Module Package: Module Package: Bulk Mounting: Chassis Mount Family Name: FS75R12 Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP000408756, FS75R12KT4_B15-ND, FS75R12KT4_B15

Manufacturer: Infineon Technologies
Win Source Part Number: 919356-FS75R12KT4B15BOSA1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: IGBT Module Trench Field Stop Three Phase Inverter 1200 V 75 A 385 W Chassis Mount Module
Package: Module
Package: Bulk
Mounting: Chassis Mount
Family Name: FS75R12
Categories: Discrete Semiconductor Products
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP000408756, FS75R12KT4_B15-ND, FS75R12KT4_B15

Buy Now Datasheet
Igbt, Module, N-Ch, 1.2Kv, 75A; Transistor Polarity Infineon - 12AC9641 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Module, N-Ch, 1.2Kv, 75A; Transistor Polarity Infineon
12AC9641
Igbt, Module, N-Ch, 1.2Kv, 75A; Transistor Polarity Infineon 12AC9641
IGBT, MODULE, N-CH, 1.2KV, 75A; Transistor Polarity:N Channel; DC Collector Current:75A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:385W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case RoHS Compliant: Yes

IGBT, MODULE, N-CH, 1.2KV, 75A; Transistor Polarity:N Channel; DC Collector Current:75A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:385W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-FS75R12KT4B15BOSA1 919356-FS75R12KT4B15BOSA1 12AC9641
Product Name 1200V 75A 385W IGBT Transistor IGBTs - Modules - FS75R12KT4B15BOSA1 Igbt, Module, N-Ch, 1.2Kv, 75A; Transistor Polarity Infineon
PD 385 milliwatts 385000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Modules - FS35R12YT3BOMA1 - 872299-FS35R12YT3BOMA1 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIHD04N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
2 suppliers
Discrete IGBT Modules - RB series (Reverse Blocking IGBT) Model: FGW85N60RB - Fuji Electric Corp. of America
Specs
VCES 600 volts
IC(max) 85 amps
Switching Speed 20 kHz
View Details
IGBTs - 2332440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 122 x 62 mm
Number of units in IC 2
View Details