Infineon Technologies AG Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT and CoolSiC™ MOSFET modules - FS660R08A6P2FB FS660R08A6P2FB

Description
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS660R08A6P2FB comes with a flat baseplate. Summary of Features Blocking voltage 750V Low VCEsat Low Switching Losses Low Qg and Cres Low Inductive Design Tvj op = 150°C Short-time extended Operation Temperature Tvj op = 175°C Benefits Compact Design Integrated NTC temperature sensor PressFIT Contact Technology RoHS compliant Mechanical guiding elements Potential Applications Automotive Applications Hybrid Electrical Vehicles (H)EV Motor Drives Commercial Agriculture Vehicles Applications Automotive secondary power distribution unit EV traction inverter Designers who used this product also designed with IPD25N06S4L-30 | Automotive MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP 1EDI2002AS | Gate driver ICs TLF35584QKVS2 | OPTIREG™ PMIC IPD70N03S4L-04 | Automotive MOSFET BAT64-04W | Schottky Diodes BSS215P | Small signal/small power MOSFET IPD50P03P4L-11 | Automotive MOSFET IPD35N10S3L-26 | Automotive MOSFET BSS205N | Small signal/small power MOSFET 1EBN1001AE | Gate driver ICs IPD50N10S3L-16 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP 1EDI2002AS | Gate driver ICs TLF35584QKVS2 | OPTIREG™ PMIC IPD70N03S4L-04 | Automotive MOSFET BAT64-04W | Schottky Diodes 1 2 3 4
Request a Quote
Description
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS660R08A6P2FB comes with a flat baseplate. Summary of Features Blocking voltage 750V Low VCEsat Low Switching Losses Low Qg and Cres Low Inductive Design Tvj op = 150°C Short-time extended Operation Temperature Tvj op = 175°C Benefits Compact Design Integrated NTC temperature sensor PressFIT Contact Technology RoHS compliant Mechanical guiding elements Potential Applications Automotive Applications Hybrid Electrical Vehicles (H)EV Motor Drives Commercial Agriculture Vehicles Applications Automotive secondary power distribution unit EV traction inverter Designers who used this product also designed with IPD25N06S4L-30 | Automotive MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP 1EDI2002AS | Gate driver ICs TLF35584QKVS2 | OPTIREG™ PMIC IPD70N03S4L-04 | Automotive MOSFET BAT64-04W | Schottky Diodes BSS215P | Small signal/small power MOSFET IPD50P03P4L-11 | Automotive MOSFET IPD35N10S3L-26 | Automotive MOSFET BSS205N | Small signal/small power MOSFET 1EBN1001AE | Gate driver ICs IPD50N10S3L-16 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP 1EDI2002AS | Gate driver ICs TLF35584QKVS2 | OPTIREG™ PMIC IPD70N03S4L-04 | Automotive MOSFET BAT64-04W | Schottky Diodes 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FS660R08A6P2FB is an automotive-qualified HybridPACK Drive power module featuring an EDT2 IGBT and diode chipset, designed for hybrid and electric vehicle traction inverters. It has a flat copper baseplate, a 750 V blocking voltage, and a continuous DC collector current rating of 450 A at a case temperature of 80 °C. The module supports a maximum junction temperature of 175 °C and includes an integrated NTC thermistor for temperature monitoring. It uses PressFIT contact technology for signal terminals and mechanical guiding elements for simplified assembly. It is RoHS compliant and complies with UL 94 V-0 for flame resistance. Its isolation barrier withstands 4.2 kV RMS for 1 second.

Datasheet Summary
Powered by GS/AI

The FS660R08A6P2FB is an automotive-qualified HybridPACK Drive power module featuring an EDT2 IGBT and diode chipset, designed for hybrid and electric vehicle traction inverters. It has a flat copper baseplate, a 750 V blocking voltage, and a continuous DC collector current rating of 450 A at a case temperature of 80 °C. The module supports a maximum junction temperature of 175 °C and includes an integrated NTC thermistor for temperature monitoring. It uses PressFIT contact technology for signal terminals and mechanical guiding elements for simplified assembly. It is RoHS compliant and complies with UL 94 V-0 for flame resistance. Its isolation barrier withstands 4.2 kV RMS for 1 second.

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT and CoolSiC™ MOSFET modules - FS660R08A6P2FB - FS660R08A6P2FB - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT and CoolSiC™ MOSFET modules - FS660R08A6P2FB
FS660R08A6P2FB
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT and CoolSiC™ MOSFET modules - FS660R08A6P2FB FS660R08A6P2FB
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS660R08A6P2FB comes with a flat baseplate. Summary of Features Blocking voltage 750V Low VCEsat Low Switching Losses Low Qg and Cres Low Inductive Design Tvj op = 150°C Short-time extended Operation Temperature Tvj op = 175°C Benefits Compact Design Integrated NTC temperature sensor PressFIT Contact Technology RoHS compliant Mechanical guiding elements Potential Applications Automotive Applications Hybrid Electrical Vehicles (H)EV Motor Drives Commercial Agriculture Vehicles Applications Automotive secondary power distribution unit EV traction inverter Designers who used this product also designed with IPD25N06S4L-30 | Automotive MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP 1EDI2002AS | Gate driver ICs TLF35584QKVS2 | OPTIREG™ PMIC IPD70N03S4L-04 | Automotive MOSFET BAT64-04W | Schottky Diodes BSS215P | Small signal/small power MOSFET IPD50P03P4L-11 | Automotive MOSFET IPD35N10S3L-26 | Automotive MOSFET BSS205N | Small signal/small power MOSFET 1EBN1001AE | Gate driver ICs IPD50N10S3L-16 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP 1EDI2002AS | Gate driver ICs TLF35584QKVS2 | OPTIREG™ PMIC IPD70N03S4L-04 | Automotive MOSFET BAT64-04W | Schottky Diodes 1 2 3 4

The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS660R08A6P2FB comes with a flat baseplate.


Summary of Features

  • Blocking voltage 750V
  • Low VCEsat
  • Low Switching Losses
  • Low Qg and Cres
  • Low Inductive Design
  • Tvj op = 150°C
  • Short-time extended Operation Temperature Tvj op = 175°C

Benefits

  • Compact Design
  • Integrated NTC temperature sensor
  • PressFIT Contact Technology
  • RoHS compliant
  • Mechanical guiding elements

Potential Applications

  • Automotive Applications
  • Hybrid Electrical Vehicles (H)EV
  • Motor Drives
  • Commercial Agriculture Vehicles

Applications

  • Automotive secondary power distribution unit
  • EV traction inverter

Designers who used this product also designed with


  • IPD25N06S4L-30 |
    Automotive MOSFET
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • SAK-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • 1EDI2002AS |
    Gate driver ICs
  • TLF35584QKVS2 |
    OPTIREG™ PMIC
  • IPD70N03S4L-04 |
    Automotive MOSFET
  • BAT64-04W |
    Schottky Diodes
  • BSS215P |
    Small signal/small power MOSFET
  • IPD50P03P4L-11 |
    Automotive MOSFET
  • IPD35N10S3L-26 |
    Automotive MOSFET
  • BSS205N |
    Small signal/small power MOSFET
  • 1EBN1001AE |
    Gate driver ICs
  • IPD50N10S3L-16 |
    Automotive MOSFET
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • SAK-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • 1EDI2002AS |
    Gate driver ICs
  • TLF35584QKVS2 |
    OPTIREG™ PMIC
  • IPD70N03S4L-04 |
    Automotive MOSFET
  • BAT64-04W |
    Schottky Diodes

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FS660R08A6P2FB
Product Name Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT and CoolSiC™ MOSFET modules - FS660R08A6P2FB
VCES 750 volts
VCE(on) 1.1 volts
IC(max) 1320 amps
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - BYM600A170DN2 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers
Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers