The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS770R08A6P2LB comes with a flat baseplate.
Summary of Features
Blocking voltage 750V
Low VCEsat
Low Switching Losses
Low Qg and Crss
Low Inductive Design
Tvj op = 150°C
Short-time extended Operation Temperature Tvj op = 175°C
Benefits
Compact Design
Integrated NTC temperature sensor
PressFIT Contact Technology
RoHS compliant
Mechanical guiding elements
Long tabs for current sense
Potential Applications
Automotive Applications
Hybrid Electrical Vehicles (H)EV
Motor Drives
Commercial Agriculture Vehicles
Applications
EV traction inverter
Light electric vehicles (LEV)
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS770R08A6P2LB comes with a flat baseplate.
Summary of Features
- Blocking voltage 750V
- Low VCEsat
- Low Switching Losses
- Low Qg and Crss
- Low Inductive Design
- Tvj op = 150°C
- Short-time extended Operation Temperature Tvj op = 175°C
Benefits
- Compact Design
- Integrated NTC temperature sensor
- PressFIT Contact Technology
- RoHS compliant
- Mechanical guiding elements
- Long tabs for current sense
Potential Applications
- Automotive Applications
- Hybrid Electrical Vehicles (H)EV
- Motor Drives
- Commercial Agriculture Vehicles
Applications
- EV traction inverter
- Light electric vehicles (LEV)