EconoPACK™ 2 1200 V, 50 A sixpack IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC (alternative mechnically compatible to an IGBT3 module).
Summary of Features
Low VCEsat
Tvj op = 150°C
VCEsat with positive Temperature Coefficient
Al2O3 substrate with low thermal resistance
High power and thermal cycling capability
Integrated NTC temperature sensor
Copper base plate
Standard housing
Benefits
Compact module concept
Optimized customer’s development cycle time and cost
Configuration flexibility
Potential Applications
Motor control and drives
Industrial heating and welding
Room air conditioners
Applications
General purpose motor drive - variating frequency and voltage
Industrial robots system solutions for Industry 4.0
Designers who used this product also designed with
TDB6HK180N16RR_B11 | Bridge Rectifier & AC-Switches
FS150R12KT4 | IGBT modules
FS200R12PT4 | IGBT modules
TDB6HK180N16RR_B11 | Bridge Rectifier & AC-Switches
FS150R12KT4 | IGBT modules
FS200R12PT4 | IGBT modules
TDB6HK180N16RR_B11 | Bridge Rectifier & AC-Switches
FS150R12KT4 | IGBT modules
FS200R12PT4 | IGBT modules
EconoPACK™ 2 1200 V, 50 A sixpack IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC (alternative mechnically compatible to an IGBT3 module).
Summary of Features
- Low VCEsat
- Tvj op = 150°C
- VCEsat with positive Temperature Coefficient
- Al2O3 substrate with low thermal resistance
- High power and thermal cycling capability
- Integrated NTC temperature sensor
- Copper base plate
- Standard housing
Benefits
- Compact module concept
- Optimized customer’s development cycle time and cost
- Configuration flexibility
Potential Applications
- Motor control and drives
- Industrial heating and welding
- Room air conditioners
Applications
- General purpose motor drive - variating frequency and voltage
- Industrial robots system solutions for Industry 4.0
Designers who used this product also designed with
- TDB6HK180N16RR_B11 |
Bridge Rectifier & AC-Switches
- FS150R12KT4 |
IGBT modules
- FS200R12PT4 |
IGBT modules
- TDB6HK180N16RR_B11 |
Bridge Rectifier & AC-Switches
- FS150R12KT4 |
IGBT modules
- FS200R12PT4 |
IGBT modules
- TDB6HK180N16RR_B11 |
Bridge Rectifier & AC-Switches
- FS150R12KT4 |
IGBT modules
- FS200R12PT4 |
IGBT modules