- Trained on our vast library of engineering resources.

Infineon Technologies AG IGBT Modules FS3L200R10W3S7F_B94

Description
EasyPACK™ 3B 950 V, 200 A dual boost IGBT module with 1200 V CoolSiC™ diode, TRENCHSTOP™ IGBT7, NTC and PressFIT contact technology. Together with F3L400R10W3S7F_B11 and F3L400R10W3S7_B11, it provides a total solution for 1500 V 3-phase PV string inverters. Summary of Features S7 with extremly low switching loss and soft turn-off behavior 1200 V CoolSiC™ diodes reduces switching loss of IGBT Dual boost topology, 3 MPPT circuits in one module Bypass diodes and reverse polarity protection diodes are integrated for each MPPT circuit CTI>400 Innovative mechanical concept reduces Rthjh Tvj op = 150°C Baseplate less design PressFIT pins Benefits enables MPPT inputs with rated current of 26 A at 16 kHz switching frequency Designed for fuse less MPPT input with two strings in parallel Compatible with bifacial PV modules with 400 W+ rated power provides enough creepage distance and is tested according to necessary isolation requirement Solder-less, fast assembly process to form reliable connection thanks to PressFIT terminals Applications Photovoltaic Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EasyPACK™ 3B 950 V, 200 A dual boost IGBT module with 1200 V CoolSiC™ diode, TRENCHSTOP™ IGBT7, NTC and PressFIT contact technology. Together with F3L400R10W3S7F_B11 and F3L400R10W3S7_B11, it provides a total solution for 1500 V 3-phase PV string inverters. Summary of Features S7 with extremly low switching loss and soft turn-off behavior 1200 V CoolSiC™ diodes reduces switching loss of IGBT Dual boost topology, 3 MPPT circuits in one module Bypass diodes and reverse polarity protection diodes are integrated for each MPPT circuit CTI>400 Innovative mechanical concept reduces Rthjh Tvj op = 150°C Baseplate less design PressFIT pins Benefits enables MPPT inputs with rated current of 26 A at 16 kHz switching frequency Designed for fuse less MPPT input with two strings in parallel Compatible with bifacial PV modules with 400 W+ rated power provides enough creepage distance and is tested according to necessary isolation requirement Solder-less, fast assembly process to form reliable connection thanks to PressFIT terminals Applications Photovoltaic Uninterruptible power supplies (UPS)

EasyPACK™ 3B 950 V, 200 A dual boost IGBT module with 1200 V CoolSiC™ diode, TRENCHSTOP™ IGBT7, NTC and PressFIT contact technology. Together with F3L400R10W3S7F_B11 and F3L400R10W3S7_B11, it provides a total solution for 1500 V 3-phase PV string inverters.


Summary of Features

  • S7 with extremly low switching loss and soft turn-off behavior
  • 1200 V CoolSiC™ diodes reduces switching loss of IGBT
  • Dual boost topology, 3 MPPT circuits in one module
  • Bypass diodes and reverse polarity protection diodes are integrated for each MPPT circuit
  • CTI>400
  • Innovative mechanical concept reduces Rthjh
  • Tvj op = 150°C
  • Baseplate less design
  • PressFIT pins

Benefits

  • enables MPPT inputs with rated current of 26 A at 16 kHz switching frequency
  • Designed for fuse less MPPT input with two strings in parallel
  • Compatible with bifacial PV modules with 400 W+ rated power
  • provides enough creepage distance and is tested according to necessary isolation requirement
  • Solder-less, fast assembly process to form reliable connection thanks to PressFIT terminals

Applications

  • Photovoltaic
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FS3L200R10W3S7F_B94
Product Name IGBT Modules
VCES 950 volts
VCE(on) 1.33 volts
IC(max) 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - IGBT Bare Dies - IGC11T120T8L - IGC11T120T8L - Infineon Technologies AG
Specs
VCE(on) 1200 volts
IC(max) 8 amps
TJ -40 to 175 C (-40 to 347 F)
View Details
High Linearity RF Transistors - BFP780 - Infineon Technologies AG
Specs
Package Type SOT343
Packing Method Tape Reel; TAPE & REEL
Operating Frequency 1800 MHz
View Details
Power - IGBT - IGBT Bare Dies - IGC13T120T8L - IGC13T120T8L - Infineon Technologies AG
Specs
VCE(on) 1200 volts
IC(max) 10 amps
TJ -40 to 175 C (-40 to 347 F)
View Details
Power - IGBT - IGBT Discretes - IKA15N65F5 - IKA15N65F5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 60 to 120 kHz
tr 7 ns
View Details
2 suppliers