Infineon Technologies AG IGBT Modules FS450R17OE4

Description
EconoPACK™ + D-series 1700 V, 450 A sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE diode and NTC. Also available with pre-applied Thermal Interface Material. Summary of Features High short circuit capability Self limiting short circuit current Unbeatable robustness Tvj op = 150°C High surge current capability High mechanical robustness Integrated NTC temperature sensor Isolated base plate RoHS compliant Benefits Compact modules Easy and most reliable assembly No plugs and cables required Ideal for Low inductive system designs Applications Industrial motor drives and controls Wind
Request a Quote Datasheet
Description
EconoPACK™ + D-series 1700 V, 450 A sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE diode and NTC. Also available with pre-applied Thermal Interface Material. Summary of Features High short circuit capability Self limiting short circuit current Unbeatable robustness Tvj op = 150°C High surge current capability High mechanical robustness Integrated NTC temperature sensor Isolated base plate RoHS compliant Benefits Compact modules Easy and most reliable assembly No plugs and cables required Ideal for Low inductive system designs Applications Industrial motor drives and controls Wind
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FS450R17OE4 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FS450R17OE4
IGBT Modules FS450R17OE4
EconoPACK™ + D-series 1700 V, 450 A sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE diode and NTC. Also available with pre-applied Thermal Interface Material. Summary of Features High short circuit capability Self limiting short circuit current Unbeatable robustness Tvj op = 150°C High surge current capability High mechanical robustness Integrated NTC temperature sensor Isolated base plate RoHS compliant Benefits Compact modules Easy and most reliable assembly No plugs and cables required Ideal for Low inductive system designs Applications Industrial motor drives and controls Wind

EconoPACK™ + D-series 1700 V, 450 A sixpack IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled HE diode and NTC. Also available with pre-applied Thermal Interface Material.


Summary of Features

  • High short circuit capability
  • Self limiting short circuit current
  • Unbeatable robustness
  • Tvj op = 150°C
  • High surge current capability
  • High mechanical robustness
  • Integrated NTC temperature sensor
  • Isolated base plate
  • RoHS compliant

Benefits

  • Compact modules
  • Easy and most reliable assembly
  • No plugs and cables required
  • Ideal for Low inductive system designs

Applications

  • Industrial motor drives and controls
  • Wind
Supplier's Site Datasheet
450A 1700V IGBT Transistor - 297-FS450R17OE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450A 1700V IGBT Transistor
297-FS450R17OE4
450A 1700V IGBT Transistor 297-FS450R17OE4
IGBT Modules IGBT Module 450A 1700V Product overview: FS450R17OE4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450A, 1700V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 450A, 1700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS450R17OE4 can be used for catalog matching and distributor lookup.

IGBT Modules IGBT Module 450A 1700V Product overview: FS450R17OE4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450A, 1700V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 450A, 1700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS450R17OE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors - FS450R17OE4 - ODG (Origin Data Global)
Shenzhen, China
Transistors
FS450R17OE4
Transistors FS450R17OE4
IGBT Modules IGBT Module 450A 1700V

IGBT Modules IGBT Module 450A 1700V

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number FS450R17OE4 297-FS450R17OE4 FS450R17OE4
Product Name IGBT Modules 450A 1700V IGBT Transistor Transistors
VCES 1700 volts
VCE(on) 1.95 volts
IC(max) 450 amps
Package Type AG-ECONOPP Tray
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKQ120N75CP2 - AIKQ120N75CP2 - Infineon Technologies AG
Specs
VCE(on) 750 volts
Switching Speed 7 to 15 kHz
tr 69 ns
View Details
IGBTs - Modules - BSM100GB60DLCHOSA1 - 913599-BSM100GB60DLCHOSA1 - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; Module
Features IGBT Module - Single 600 V 130 A 445 W Chassis Mount Module
View Details
4 suppliers
Specs
Package Type Bulk
Packing Method Bulk
View Details