EconoPACK™ + D-series 1200 V, 300 A sixpack IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled 3 diode, NTC and PressFIT Contact Technology and pre-applied Thermal Interface Material.
Summary of Features
High short circuit capability
Self limiting short circuit current
Unbeatable robustness
Tvj op = 150°C
High surge current capability
High mechanical robustness
Integrated NTC temperature sensor
Isolated Base Plate
RoHS compliant
Benefits
Compact modules
Easy and most reliable assembly
No plugs and cables required
Ideal for low inductive system designs
Applications
Photovoltaic
Uninterruptible power supplies (UPS)
EconoPACK™ + D-series 1200 V, 300 A sixpack IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled 3 diode, NTC and PressFIT Contact Technology and pre-applied Thermal Interface Material.
Summary of Features
- High short circuit capability
- Self limiting short circuit current
- Unbeatable robustness
- Tvj op = 150°C
- High surge current capability
- High mechanical robustness
- Integrated NTC temperature sensor
- Isolated Base Plate
- RoHS compliant
Benefits
- Compact modules
- Easy and most reliable assembly
- No plugs and cables required
- Ideal for low inductive system designs
Applications
- Photovoltaic
- Uninterruptible power supplies (UPS)