Product overview: FS50R12U1T4BPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS50R12U1T4BPSA1
Win Source Part Number: 1316279-FS50R12U1T4B
Category: Discrete Semiconductor Products>Transistors
Series: SmartPACK1
Package: Tray
Power - Max: 250 W
Configuration: Three Phase Inverter
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 90 A
Vce(on) (Max) @ Vge, Ic: 2.15V @ 15V, 50A
Current - Collector Cutoff (Max): 1 mA
Input Capacitance (Cies) @ Vce: 100 pF @ 25 V
NTC Thermistor: Yes
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: FS50R12
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors |
| Product Number | 297-FS50R12U1T4BPSA1 | 1316279-FS50R12U1T4BPSA1 |
| Product Name | IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - Modules |
| TJ | -40 to 150 C (-40 to 302 F) |